Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : D
Configuration Features Number of Positions : 1 Number of Rows : 1
Contact Features Mating Tab Thickness : .4 MM [.015 INCH ] Mating Tab Width : .5 MM [.02 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 5
Housing Features Housing Color : Brown
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Connector Position Assurance Capable : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Primary Locking Feature : Clean Body Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature (Max) : 80 DEGC , 65 DEGC , 85 DEGC , 70 DEGC , 75 DEGC [167 DEGF , 149 DEGF , 158 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Cable Exit Angle (DEG) : 180
- Connector & Keying Code : D
Configuration Features
- Number of Positions : 1
- Number of Rows : 1
Contact Features
- Mating Tab Thickness : .4 MM [.015 INCH ]
- Mating Tab Width : .5 MM [.02 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 5
Housing Features
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
- Circuit Application : Signal
- Shielded : No
Other
- Connector Position Assurance Capable : No
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Plug
- Connector System : Wire-to-Board
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature (Max) : 80 DEGC , 65 DEGC , 85 DEGC , 70 DEGC , 75 DEGC [167 DEGF , 149 DEGF , 158 DEGF , 185 DEGF , 176 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]