TE Connectivity Data Connectivity Housings 2293641-3

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : C Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 5 Housing Features Housing Color : Natural Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 70 DEGC , 80 DEGC , 85 DEGC , 75 DEGC , 65 DEGC  [185 DEGF , 158 DEGF , 176 DEGF , 167 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : C Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 5 Housing Features Housing Color : Natural Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 70 DEGC , 80 DEGC , 85 DEGC , 75 DEGC , 65 DEGC  [185 DEGF , 158 DEGF , 176 DEGF , 167 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2293641-3 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2293641-3
Data Connectivity Housings 2293641-3
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : C Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 5 Housing Features Housing Color : Natural Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 70 DEGC , 80 DEGC , 85 DEGC , 75 DEGC , 65 DEGC  [185 DEGF , 158 DEGF , 176 DEGF , 167 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : C

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Mating Tab Thickness : .4 MM  [.015 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 5

Housing Features


  • Housing Color : Natural

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board
  • Primary Locking Feature : Clean Body
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature (Max) : 70 DEGC , 80 DEGC , 85 DEGC , 75 DEGC , 65 DEGC  [185 DEGF , 158 DEGF , 176 DEGF , 167 DEGF , 149 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Pre-ordered Connectors RoHS - 785-2293641-3 - Utmel Electronic Limited
Hong Kong, China
Pre-ordered Connectors RoHS
785-2293641-3
Pre-ordered Connectors RoHS 785-2293641-3
Pre-ordered Connectors RoHS

Pre-ordered Connectors RoHS

Supplier's Site

Technical Specifications

  TE Connectivity Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 2293641-3 785-2293641-3
Product Name Data Connectivity Housings Pre-ordered Connectors RoHS
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 100400-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers