TE Connectivity Crimp Wire Pins, Tabs & Ferrules 2293267-5

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Mating Pin Diameter : 2.8 MM  [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Barrel Inside Diameter : 7.3 MM  [.287 INCH ] Overall Product Length : 64.2 MM  [2.527 INCH ] Wire Size (MMSQ) : 25 Wire Size (AWG) : 4 Wire Size (CMA) : 49338 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Mating Pin Diameter : 2.8 MM  [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Barrel Inside Diameter : 7.3 MM  [.287 INCH ] Overall Product Length : 64.2 MM  [2.527 INCH ] Wire Size (MMSQ) : 25 Wire Size (AWG) : 4 Wire Size (CMA) : 49338 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 2293267-5 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
2293267-5
Crimp Wire Pins, Tabs & Ferrules 2293267-5
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Mating Pin Diameter : 2.8 MM  [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Barrel Inside Diameter : 7.3 MM  [.287 INCH ] Overall Product Length : 64.2 MM  [2.527 INCH ] Wire Size (MMSQ) : 25 Wire Size (AWG) : 4 Wire Size (CMA) : 49338 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Pin
  • Mating Pin Diameter : 2.8 MM  [.11 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Silver

Dimensions


  • Barrel Inside Diameter : 7.3 MM  [.287 INCH ]
  • Overall Product Length : 64.2 MM  [2.527 INCH ]
  • Wire Size (MMSQ) : 25
  • Wire Size (AWG) : 4
  • Wire Size (CMA) : 49338

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2293267-5
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Connector Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 1-175194-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1627117-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details