TE Connectivity Quick Connects, Quick Disconnect Connectors 2293255-1

Description
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A125152CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A125152CT-ND
Quick Connects, Quick Disconnect Connectors A125152CT-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A125152TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A125152TR-ND
Quick Connects, Quick Disconnect Connectors A125152TR-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2293255-1
Terminals 2293255-1
Terminals FASTON 187 REC 0.5-1.5MM2 TPBR

Terminals FASTON 187 REC 0.5-1.5MM2 TPBR

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 2293255-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
2293255-1
Quick Connects, Quick Disconnect Connectors 2293255-1
CONN QC RCPT 16-20AWG .187 CRIMP

CONN QC RCPT 16-20AWG .187 CRIMP

Supplier's Site Datasheet
Female Disconnect, 4.75Mm, 20-16Awg; Product Range Te Connectivity - 32AH7327 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 20-16Awg; Product Range Te Connectivity
32AH7327
Female Disconnect, 4.75Mm, 20-16Awg; Product Range Te Connectivity 32AH7327
FEMALE DISCONNECT, 4.75MM, 20-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 20-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; RoHS Compliant: Yes

Supplier's Site Datasheet
Female Disconnect, 4.75Mm, 20-16Awg; Product Range Te Connectivity - 18AH0163 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 20-16Awg; Product Range Te Connectivity
18AH0163
Female Disconnect, 4.75Mm, 20-16Awg; Product Range Te Connectivity 18AH0163
FEMALE DISCONNECT, 4.75MM, 20-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 20-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A125152CT-ND 2293255-1 2293255-1 32AH7327
Product Name Quick Connects, Quick Disconnect Connectors Terminals Quick Connects, Quick Disconnect Connectors Female Disconnect, 4.75Mm, 20-16Awg; Product Range Te Connectivity
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 16 to 20 AWG 16 to 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details