TE Connectivity Automotive Cap Housing, 2Pos, 17.5A, 24V; Product Range Te Connectivity 2292937-1

Description
AUTOMOTIVE CAP HOUSING, 2POS, 17.5A, 24V; Product Range:enetSEAL+ Series; Gender:-; No. of Positions:2Positions ; For Use With:AMP MCON 1.2mm Series 1718350 & 1718348 Automotive Tab Contacts; IP Rating:IP67; Voltage Rating:24V RoHS Compliant: Yes
Description
AUTOMOTIVE CAP HOUSING, 2POS, 17.5A, 24V; Product Range:enetSEAL+ Series; Gender:-; No. of Positions:2Positions ; For Use With:AMP MCON 1.2mm Series 1718350 & 1718348 Automotive Tab Contacts; IP Rating:IP67; Voltage Rating:24V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Cap Housing, 2Pos, 17.5A, 24V; Product Range Te Connectivity - 59AK7132 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Cap Housing, 2Pos, 17.5A, 24V; Product Range Te Connectivity
59AK7132
Automotive Cap Housing, 2Pos, 17.5A, 24V; Product Range Te Connectivity 59AK7132
AUTOMOTIVE CAP HOUSING, 2POS, 17.5A, 24V; Product Range:enetSEAL+ Series; Gender:-; No. of Positions:2Positions ; For Use With:AMP MCON 1.2mm Series 1718350 & 1718348 Automotive Tab Contacts; IP Rating:IP67; Voltage Rating:24V RoHS Compliant: Yes

AUTOMOTIVE CAP HOUSING, 2POS, 17.5A, 24V; Product Range:enetSEAL+ Series; Gender:-; No. of Positions:2Positions; For Use With:AMP MCON 1.2mm Series 1718350 & 1718348 Automotive Tab Contacts; IP Rating:IP67; Voltage Rating:24V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 59AK7132
Product Name Automotive Cap Housing, 2Pos, 17.5A, 24V; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 155 mm (6.1 inch)
Bearing Bore / Ring O.D. 5.51 inch (140 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details