TE Connectivity High Speed Backplane Connectors 2292528-1

Description
Body Features Primary Product Color : Black Shield Material : Copper Alloy Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 4 Number of Ground Positions : 36 Number of Positions : 64 Number of Power Positions : 64 Number of Rows : 8 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Pairs per Column : 8 Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .4 Contact Shape & Form : Dual Beam Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 35.7 MM  [1.406 INCH ] Connector Length : 11.3 MM  [.445 INCH ] Row-to-Row Spacing : 3.9 MM  [.154 INCH ] Electrical Characteristics Impedance (OHM) : 85 Operating Voltage (VAC) : 80 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 56 Differential Impedance (OHM) : 85 Number of Differential Pairs per Column : 8 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Shield Material : Copper Alloy Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 4 Number of Ground Positions : 36 Number of Positions : 64 Number of Power Positions : 64 Number of Rows : 8 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Pairs per Column : 8 Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .4 Contact Shape & Form : Dual Beam Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 35.7 MM  [1.406 INCH ] Connector Length : 11.3 MM  [.445 INCH ] Row-to-Row Spacing : 3.9 MM  [.154 INCH ] Electrical Characteristics Impedance (OHM) : 85 Operating Voltage (VAC) : 80 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 56 Differential Impedance (OHM) : 85 Number of Differential Pairs per Column : 8 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2292528-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2292528-1
High Speed Backplane Connectors 2292528-1
Body Features Primary Product Color : Black Shield Material : Copper Alloy Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 4 Number of Ground Positions : 36 Number of Positions : 64 Number of Power Positions : 64 Number of Rows : 8 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Pairs per Column : 8 Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .4 Contact Shape & Form : Dual Beam Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 35.7 MM  [1.406 INCH ] Connector Length : 11.3 MM  [.445 INCH ] Row-to-Row Spacing : 3.9 MM  [.154 INCH ] Electrical Characteristics Impedance (OHM) : 85 Operating Voltage (VAC) : 80 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 56 Differential Impedance (OHM) : 85 Number of Differential Pairs per Column : 8 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Shield Material : Copper Alloy

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Number of Columns : 4
  • Number of Ground Positions : 36
  • Number of Positions : 64
  • Number of Power Positions : 64
  • Number of Rows : 8
  • Number of Signal Positions : 64
  • PCB Mount Orientation : Right Angle
  • Pairs per Column : 8
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .4
  • Contact Shape & Form : Dual Beam
  • Contact Type : Receptacle
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 35.7 MM  [1.406 INCH ]
  • Connector Length : 11.3 MM  [.445 INCH ]
  • Row-to-Row Spacing : 3.9 MM  [.154 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 85
  • Operating Voltage (VAC) : 80

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Guide Hardware : Without
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 200

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded
  • Signal Arrangement : Differential

Signal Characteristics


  • Data Rate (GBS) : 56
  • Differential Impedance (OHM) : 85
  • Number of Differential Pairs per Column : 8

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2292528-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2292528-1
Backplane Connectors 2292528-1
SW RA RCP ASM, 8P, 4C, 85O, PIC, HW FP

SW RA RCP ASM, 8P, 4C, 85O, PIC, HW FP

Buy Now
Backplane Connectors - Specialized - 2292528-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2292528-1
Backplane Connectors - Specialized 2292528-1
SW RA RCP ASM, 8P, 4C, 85O, PIC,

SW RA RCP ASM, 8P, 4C, 85O, PIC,

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2292528-1 2292528-1 2292528-1
Product Name High Speed Backplane Connectors Backplane Connectors Backplane Connectors - Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit
Voltage Rating 80 volts
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data