TE Connectivity Heat Shrink Tubing 2292186005

Description
Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Brake Fluid, Lubricating Oil, Hydraulic Fluid, Diesel Fuel, Battery Acid, Car Wash Detergent, Antifreeze Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Cut Length : 200 MM  [7.874 INCH ] Expanded Inside Diameter (Min) : 60 MM  [2.362 INCH ] Recovered Inside Diameter (Max) : 30 MM  [1.181 INCH ] Other Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : HFT5000 Wall Material Type : Fiber & Fabric Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Cut-Through, Mechanical Damage, Flexing, Abrasion, Vibration Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Brake Fluid, Lubricating Oil, Hydraulic Fluid, Diesel Fuel, Battery Acid, Car Wash Detergent, Antifreeze Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Cut Length : 200 MM  [7.874 INCH ] Expanded Inside Diameter (Min) : 60 MM  [2.362 INCH ] Recovered Inside Diameter (Max) : 30 MM  [1.181 INCH ] Other Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : HFT5000 Wall Material Type : Fiber & Fabric Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Cut-Through, Mechanical Damage, Flexing, Abrasion, Vibration Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 2292186005 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
2292186005
Heat Shrink Tubing 2292186005
Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Brake Fluid, Lubricating Oil, Hydraulic Fluid, Diesel Fuel, Battery Acid, Car Wash Detergent, Antifreeze Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Cut Length : 200 MM  [7.874 INCH ] Expanded Inside Diameter (Min) : 60 MM  [2.362 INCH ] Recovered Inside Diameter (Max) : 30 MM  [1.181 INCH ] Other Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : HFT5000 Wall Material Type : Fiber & Fabric Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Cut-Through, Mechanical Damage, Flexing, Abrasion, Vibration Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Unleaded Gasoline, Brake Fluid, Lubricating Oil, Hydraulic Fluid, Diesel Fuel, Battery Acid, Car Wash Detergent, Antifreeze
  • Primary Product Color : Black
  • Primary Product Material : Polyethylene/Polyester
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 200 MM  [7.874 INCH ]
  • Expanded Inside Diameter (Min) : 60 MM  [2.362 INCH ]
  • Recovered Inside Diameter (Max) : 30 MM  [1.181 INCH ]

Other


  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : HFT5000
  • Wall Material Type : Fiber & Fabric

Usage Conditions


  • Fluid Resistance : None
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Cut-Through, Mechanical Damage, Flexing, Abrasion, Vibration
  • Operating Temperature Range (DEGC) : -40 - 125
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 2292186005
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 024079-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 027099-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 032537-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 020631-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers