TE Connectivity Internal I/O Connectors 2292055-1

Description
Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .9 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : Cable Plug Assembly Connector System : Cable-to-Board Internal I/O Connector Type : TE Sliver Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .9 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : Cable Plug Assembly Connector System : Cable-to-Board Internal I/O Connector Type : TE Sliver Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal I/O Connectors - 2292055-1 - TE Connectivity
Berwyn, PA, United States
Internal I/O Connectors
2292055-1
Internal I/O Connectors 2292055-1
Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .9 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : Cable Plug Assembly Connector System : Cable-to-Board Internal I/O Connector Type : TE Sliver Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .9
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : .6 MM  [.023 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Mates With : Cable Plug Assembly
  • Connector System : Cable-to-Board
  • Internal I/O Connector Type : TE Sliver

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Singapore, Singapore
SMD Electronic Connector
316-2292055-1
SMD Electronic Connector 316-2292055-1
Conn Mezzanine SKT 50 POS 0.6mm Solder RA Side Entry SMD Product overview: 2292055-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2292055-1 can be used for catalog matching and distributor lookup.

Conn Mezzanine SKT 50 POS 0.6mm Solder RA Side Entry SMD Product overview: 2292055-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2292055-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 2292055-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECEPTACLE ASSY RA 50 POSN MBC

RECEPTACLE ASSY RA 50 POSN MBC

Buy Now
Swedesboro, NJ, United States
Cable Connectors

Cable Connectors

Buy Now
Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) Pitch: 0.024" (0.60mm) Features: Board Guide, Shielded, Solder Retention Connector Type: Receptacle, Outer Shroud Contacts Contact Finish: Gold Package: Tape & Reel (TR) Cut Tape (CT) Mounting Type: Surface Mount, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Pitch: 0.024" (0.60mm)
Features: Board Guide, Shielded, Solder Retention
Connector Type: Receptacle, Outer Shroud Contacts
Contact Finish: Gold
Package: Tape & Reel (TR) Cut Tape (CT)
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Product Range Amp - Te Connectivity - 31AC2889 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
31AC2889
Product Range Amp - Te Connectivity 31AC2889
Product Range:-; No. of Contacts:50Contacts; Pitch Spacing:0.6mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Product Range:-; No. of Contacts:50Contacts; Pitch Spacing:0.6mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2292055-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2292055-1
CONN RCPT 50POS R/A SMD GOLD

CONN RCPT 50POS R/A SMD GOLD

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2292055-1 316-2292055-1 2292055-1 31AC2889 2292055-1
Product Name Internal I/O Connectors SMD Electronic Connector Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) Product Range Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Wire to Board Connector Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products