TE Connectivity High Speed Pluggable IO Connectors & Cages 2291931-1

Description
Body Features Cage Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 60 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Dimensions Product Length : 54.3 MM  [2.139 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 400 Housing Features Cage Material : Zinc Alloy Centerline (Pitch) : .75 MM  [.03 INCH ] Mechanical Attachment PCB Mounting Style : Single-Sided Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Product Type Features Cage Type : Single Pluggable Form Factor : CDFP Style 1 Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cage Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 60 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Dimensions Product Length : 54.3 MM  [2.139 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 400 Housing Features Cage Material : Zinc Alloy Centerline (Pitch) : .75 MM  [.03 INCH ] Mechanical Attachment PCB Mounting Style : Single-Sided Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Product Type Features Cage Type : Single Pluggable Form Factor : CDFP Style 1 Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2291931-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2291931-1
High Speed Pluggable IO Connectors & Cages 2291931-1
Body Features Cage Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 60 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Dimensions Product Length : 54.3 MM  [2.139 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 400 Housing Features Cage Material : Zinc Alloy Centerline (Pitch) : .75 MM  [.03 INCH ] Mechanical Attachment PCB Mounting Style : Single-Sided Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Product Type Features Cage Type : Single Pluggable Form Factor : CDFP Style 1 Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cage Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 60
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze

Dimensions


  • Product Length : 54.3 MM  [2.139 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 400

Housing Features


  • Cage Material : Zinc Alloy
  • Centerline (Pitch) : .75 MM  [.03 INCH ]

Mechanical Attachment


  • PCB Mounting Style : Single-Sided

Operation/Application


  • Circuit Application : Signal

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : No

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : CDFP Style 1
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
I/O Connectors - 2291931-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2291931-1
I/O Connectors 2291931-1
CDFP RCPT CONNECTOR & CAGE STYLE 1

CDFP RCPT CONNECTOR & CAGE STYLE 1

Buy Now
Connectors I/O - High Speed - SFP, SFP+, QSFP - 2291931-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - High Speed - SFP, SFP+, QSFP
2291931-1
Connectors I/O - High Speed - SFP, SFP+, QSFP 2291931-1
CDFP RCPT CONNECTOR & CAGE STYLE 1

CDFP RCPT CONNECTOR & CAGE STYLE 1

Buy Now
Pluggable Connectors - 2291931-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2291931-1
Pluggable Connectors 2291931-1
CONN CDFP RCPT W/CAGE 160POS R/A

CONN CDFP RCPT W/CAGE 160POS R/A

Supplier's Site Datasheet
Cdfp Rcpt Connector & Cage Style 1 Amp - Te Connectivity - 88AJ0052 - Newark, An Avnet Company
Chicago, IL, United States
Cdfp Rcpt Connector & Cage Style 1 Amp - Te Connectivity
88AJ0052
Cdfp Rcpt Connector & Cage Style 1 Amp - Te Connectivity 88AJ0052
CDFP RCPT CONNECTOR & CAGE STYLE 1

CDFP RCPT CONNECTOR & CAGE STYLE 1

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2291931-1 2291931-1 2291931-1 2291931-1 88AJ0052
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Connectors I/O - High Speed - SFP, SFP+, QSFP Pluggable Connectors Cdfp Rcpt Connector & Cage Style 1 Amp - Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products