TE Connectivity Rf Connector Amp - Te Connectivity 2291839-1

Description
Connectors
Request a Quote
Description
Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rf Connector Amp - Te Connectivity - 41AJ6726 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector Amp - Te Connectivity
41AJ6726
Rf Connector Amp - Te Connectivity 41AJ6726
RF Connector

RF Connector

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 2291839-1 41AJ6726
Product Name Rf Connector Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Geometry Straight
Frequency 11.000 GHz
View Details
N Male Clamp Connector for HLF 200 Cable - ET-NMS-CT-6 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NC3-FG-T50P-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
RF Connectors - 1051052-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.400 GHz
View Details
2 suppliers