TE Connectivity PCB Connector Strain Relief 2291733-6

Description
Body Features Primary Product Color : Black Primary Product Material : PBT Strain Relief Type : Shield & Cable Clamp Configuration Features Number of Positions : 12 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Protection & Strain Relief Accessory Type : Strain Relief Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PBT Strain Relief Type : Shield & Cable Clamp Configuration Features Number of Positions : 12 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Protection & Strain Relief Accessory Type : Strain Relief Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Connector Strain Relief - 2291733-6 - TE Connectivity
Berwyn, PA, United States
PCB Connector Strain Relief
2291733-6
PCB Connector Strain Relief 2291733-6
Body Features Primary Product Color : Black Primary Product Material : PBT Strain Relief Type : Shield & Cable Clamp Configuration Features Number of Positions : 12 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Protection & Strain Relief Accessory Type : Strain Relief Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT
  • Strain Relief Type : Shield & Cable Clamp

Configuration Features


  • Number of Positions : 12

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Protection & Strain Relief Accessory Type : Strain Relief
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2291733-6
Product Name PCB Connector Strain Relief
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products