TE Connectivity High Speed Pluggable IO Connectors & Cages 2291634-1

Description
Body Features Heat Sink Finish : Electroless Nickel Heat Sink Height : 13.5 MM  [.531 INCH ] Heat Sink Height Class : PCI Heat Sink Style : Pin Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Alloy Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Electroless Nickel Heat Sink Height : 13.5 MM  [.531 INCH ] Heat Sink Height Class : PCI Heat Sink Style : Pin Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Alloy Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2291634-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2291634-1
High Speed Pluggable IO Connectors & Cages 2291634-1
Body Features Heat Sink Finish : Electroless Nickel Heat Sink Height : 13.5 MM  [.531 INCH ] Heat Sink Height Class : PCI Heat Sink Style : Pin Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Alloy Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Heat Sink Finish : Electroless Nickel
  • Heat Sink Height : 13.5 MM  [.531 INCH ]
  • Heat Sink Height Class : PCI
  • Heat Sink Style : Pin

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver Alloy

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pluggable Connector Assemblies - A141354-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A141354-ND
Pluggable Connector Assemblies A141354-ND
Position SFP+ Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle

Position SFP+ Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2291634-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2291634-1
I/O Connectors 2291634-1
SFP+ 1X1 CAGE ASSY, PF,WITH HEATSINK

SFP+ 1X1 CAGE ASSY, PF,WITH HEATSINK

Buy Now
Pluggable Connectors - 2291634-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2291634-1
Pluggable Connectors 2291634-1
CONN SFP+ CAGE W/HSINK PRESS RA

CONN SFP+ CAGE W/HSINK PRESS RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2291634-1 A141354-ND 2291634-1 2291634-1
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data