Configuration Features
Dimensions
Electrical Characteristics
Housing Features
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
Position zSFP+ Cage Connector Press-Fit Through Hole, Right Angle
ZSFP+ 1X1 CAGE ASSEMBLY,PCI, PRESS-FIT,
EMI CAGE ASSY, 1PORT, ZSFP+, PRESSFIT; Cage Type:zSFP+ Cage; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes
CONN ZSFP+ CAGE PRESS-FIT R/A
| TE Connectivity | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2291579-1 | A125841-ND | 2291579-1 | 05AC1609 | 2291579-1 |
| Product Name | High Speed Pluggable IO Connectors & Cages | Pluggable Connector Assemblies | I/O Connectors | Emi Cage Assy, 1Port, Zsfp+, Pressfit; Cage Type Te Connectivity | Pluggable Connectors |
| Termination | Through Hole - Press-Fit |