38 Position QSFP, Micro Receptacle Connector Solder Surface Mount, Right Angle
Connectors
MICROQSFP RCPT SMT R/A 38 POSN
CONN MICRO QSFP RCPT 38P R/A SMD
CONN MICRO QSFP RCPT 38P R/A SMD
I/O CONN, MICOR QSFP, R/A, RCPT, 38POS; Connector Type:Micro QSFP; No. of Contacts:38Contacts;
2291536-1 - MICROQSFP RCPT CONN SMT R/A 38 POSN
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A125222TR-ND | 2291536-1 | 2291536-1 | 792-2291536-1 | 2291536-1 | 15AC7156 | 41AJ6723 |
| Product Name | Pluggable Connector Assemblies | Connectors I/O - High Speed - SFP, SFP+, QSFP | CONN MICRO QSFP RCPT 38P R/A SMD | Pluggable Connectors | I/o Conn, Micor Qsfp, R/a, Rcpt, 38Pos; Connector Type Te Connectivity | 2291536-1 - Microqsfp Rcpt Conn Smt R/a 38 Posn Amp - Te Connectivity | |
| Connector Type | Receptacle | Micro Connector and Nano Connector | Micro Connector and Nano Connector | Micro Connector and Nano Connector | |||
| Mounting | Surface Mount, Right Angle | Surface Mount | |||||
| Number of Contacts | 38 # |