TE Connectivity Data Connectivity Headers 2291392-1

Description
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .51 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Tin (Sn) Electrical Characteristics Impedance (OHM) : 50 Housing Features Housing Color : Jet Black Industry Standards Compatible With Agency/Standards Products : DIN 72594-1 UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Solder Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Solder Process : Reflow Solder Capable Other Dielectric Material : PCT GF Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .51 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Tin (Sn) Electrical Characteristics Impedance (OHM) : 50 Housing Features Housing Color : Jet Black Industry Standards Compatible With Agency/Standards Products : DIN 72594-1 UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Solder Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Solder Process : Reflow Solder Capable Other Dielectric Material : PCT GF Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2291392-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2291392-1
Data Connectivity Headers 2291392-1
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .51 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Tin (Sn) Electrical Characteristics Impedance (OHM) : 50 Housing Features Housing Color : Jet Black Industry Standards Compatible With Agency/Standards Products : DIN 72594-1 UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Solder Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Solder Process : Reflow Solder Capable Other Dielectric Material : PCT GF Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : B

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Center Contact : With
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : .51 MM  [.02 INCH ]
  • Outer Contact Plating Material : Tin (Sn)
  • RF Connector Center Contact Plating Material : Tin (Sn)

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Housing Color : Jet Black

Industry Standards


  • Compatible With Agency/Standards Products : DIN 72594-1
  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention Type : Solder Tail

Operation/Application


  • Assembly Process Feature : Board Standoff
  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - 6
  • Shielded : No
  • Solder Process : Reflow Solder Capable

Other


  • Dielectric Material : PCT GF

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 17-2291392-1TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-2291392-1TR-ND
Coaxial Connector (RF) Assemblies 17-2291392-1TR-ND
MALE ASM, 1 POS, R/A, PCB, FAKRA

MALE ASM, 1 POS, R/A, PCB, FAKRA

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 17-2291392-1CT-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-2291392-1CT-ND
Coaxial Connector (RF) Assemblies 17-2291392-1CT-ND
MALE ASM, 1 POS, R/A, PCB, FAKRA

MALE ASM, 1 POS, R/A, PCB, FAKRA

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1365246-2291392-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1365246-2291392-1
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1365246-2291392-1
Win Source Part Number: 1365246-2291392-1 Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Active Features: Code A Base Product Number: 2291392 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4010 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Solder Connector Type: Plug, Male Pin Fastening Type: Locking Ramp Voltage Rating: 800 V Housing Color: Black Impedance: 50Ohm Body Material: Zinc Frequency - Max: 6 GHz Dielectric Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Glass Filled Connector Style: SMB, Fakra Number of Ports: 1 Shield Termination: Solder Center Contact Material: Brass Body Finish: Tin Center Contact Plating: Gold

Win Source Part Number: 1365246-2291392-1
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Active
Features: Code A
Base Product Number: 2291392
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4010
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Solder
Connector Type: Plug, Male Pin
Fastening Type: Locking Ramp
Voltage Rating: 800 V
Housing Color: Black
Impedance: 50Ohm
Body Material: Zinc
Frequency - Max: 6 GHz
Dielectric Material: Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled
Connector Style: SMB, Fakra
Number of Ports: 1
Shield Termination: Solder
Center Contact Material: Brass
Body Finish: Tin
Center Contact Plating: Gold

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
437-2291392-1
Electronic Connector 437-2291392-1
RF Connector Product overview: 2291392-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-2291392-1 can be used for catalog matching and distributor lookup.

RF Connector Product overview: 2291392-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-2291392-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors Electrical Connectors
Product Number 2291392-1 17-2291392-1TR-ND 2291392-1 1365246-2291392-1 437-2291392-1
Product Name Data Connectivity Headers Coaxial Connector (RF) Assemblies Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Electronic Connector
Connector Type Wire to Board Connector SMB; Plug, Male Pin
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data