Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035860-2291364-2
Number of Positions: 4
Pitch: 2.0066 mm
Color: White
Number of Rows: 2
Termination: Solder
Length: 12 mm
Shielding: Shielded
Operating Supply Voltage: 40 V
Width: 14.15 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 221 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Flammability Rating: UL94 V-0
PCB Thickness: 1.6 mm
Number of Signal Positions: 4
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1035860-2291364-2 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2291364-2 |