TE Connectivity Automotive Headers 2291173-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 5.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 22.2 MM  [.874 INCH ] Connector Width : 20.2 MM  [.795 INCH ] Profile Height from PCB : 12.7 MM  [.5 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Reel Packaging Quantity : 170 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 5.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 22.2 MM  [.874 INCH ] Connector Width : 20.2 MM  [.795 INCH ] Profile Height from PCB : 12.7 MM  [.5 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Reel Packaging Quantity : 170 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2291173-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2291173-1
Automotive Headers 2291173-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 5.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 22.2 MM  [.874 INCH ] Connector Width : 20.2 MM  [.795 INCH ] Profile Height from PCB : 12.7 MM  [.5 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Reel Packaging Quantity : 170 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 12
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 5.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .64 MM  [.025 INCH ]

Dimensions


  • Connector Length : 22.2 MM  [.874 INCH ]
  • Connector Width : 20.2 MM  [.795 INCH ]
  • Profile Height from PCB : 12.7 MM  [.5 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12

Housing Features


  • Centerline (Pitch) : 2.2 MM  [.08 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No
  • Solder Process : Reflow Solder Capable

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 170

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Headers, Male Pins - 17-2291173-1TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2291173-1TR-ND
Headers, Male Pins 17-2291173-1TR-ND
025 SMD 12P CAP ASSEMBLY H-TYPE

025 SMD 12P CAP ASSEMBLY H-TYPE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2291173-1 17-2291173-1TR-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data