TE Connectivity Data Connectivity Headers 2290247-5

Description
Body Features Body Material : Polyphenylene Sulfide (PPS) Connector & Keying Code : E PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Center Contact : Without Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Height : 13.5 MM  [.53 INCH ] Product Length : 9.8 MM  [.385 INCH ] Product Width : 14.26 MM  [.561 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Blue Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With PCB Mount Retention : Without Operation/Applicatio n Shielded : No Solder Process : Reflow Solder Capable, Wave Solder Capable Packaging Features Packaging Method : Tape Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Body Material : Polyphenylene Sulfide (PPS) Connector & Keying Code : E PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Center Contact : Without Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Height : 13.5 MM  [.53 INCH ] Product Length : 9.8 MM  [.385 INCH ] Product Width : 14.26 MM  [.561 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Blue Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With PCB Mount Retention : Without Operation/Applicatio n Shielded : No Solder Process : Reflow Solder Capable, Wave Solder Capable Packaging Features Packaging Method : Tape Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2290247-5 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2290247-5
Data Connectivity Headers 2290247-5
Body Features Body Material : Polyphenylene Sulfide (PPS) Connector & Keying Code : E PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Center Contact : Without Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Height : 13.5 MM  [.53 INCH ] Product Length : 9.8 MM  [.385 INCH ] Product Width : 14.26 MM  [.561 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Blue Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With PCB Mount Retention : Without Operation/Applicatio n Shielded : No Solder Process : Reflow Solder Capable, Wave Solder Capable Packaging Features Packaging Method : Tape Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Polyphenylene Sulfide (PPS)
  • Connector & Keying Code : E
  • PCB Retention Feature Plating Material : Tin

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Center Contact : Without
  • Contact Current Rating (Max) (AMP) : 2.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]

Dimensions


  • Connector Height : 13.5 MM  [.53 INCH ]
  • Product Length : 9.8 MM  [.385 INCH ]
  • Product Width : 14.26 MM  [.561 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Color : Blue

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • PCB Mount Retention : Without

Operation/Application


  • Shielded : No
  • Solder Process : Reflow Solder Capable, Wave Solder Capable

Packaging Features


  • Packaging Method : Tape
  • Packaging Quantity : 150

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2290247-5
Product Name Data Connectivity Headers
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products