TE Connectivity CFP, CFP2 & CFP4 2289501-3

Description
Body Features Heat Sink Finish : Anodized Heat Sink Height : 13.2 MM  [.52 INCH ] Heat Sink Style : Side-to-Side Air Flow Material : Aluminum Alloy Plating Material : Nickel Configuration Features Number of Fins : 20 Dimensions Length (MM) : 63 Width (MM) : 20.4 Electrical Characteristics Data Rate (Max) (GBS) : 25 Operation/Applicatio n For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : CFP4 Form Factor : CFP4 Pluggable I/O Accessory Type : Heat Sink Pluggable I/O Product Type : Accessory Product Line : CFP Sealable : No Thermal Accessory Type Included : Heat Sink Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Heat Sink Height : 13.2 MM  [.52 INCH ] Heat Sink Style : Side-to-Side Air Flow Material : Aluminum Alloy Plating Material : Nickel Configuration Features Number of Fins : 20 Dimensions Length (MM) : 63 Width (MM) : 20.4 Electrical Characteristics Data Rate (Max) (GBS) : 25 Operation/Applicatio n For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : CFP4 Form Factor : CFP4 Pluggable I/O Accessory Type : Heat Sink Pluggable I/O Product Type : Accessory Product Line : CFP Sealable : No Thermal Accessory Type Included : Heat Sink Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CFP, CFP2 & CFP4 - 2289501-3 - TE Connectivity
Berwyn, PA, United States
CFP, CFP2 & CFP4
2289501-3
CFP, CFP2 & CFP4 2289501-3
Body Features Heat Sink Finish : Anodized Heat Sink Height : 13.2 MM  [.52 INCH ] Heat Sink Style : Side-to-Side Air Flow Material : Aluminum Alloy Plating Material : Nickel Configuration Features Number of Fins : 20 Dimensions Length (MM) : 63 Width (MM) : 20.4 Electrical Characteristics Data Rate (Max) (GBS) : 25 Operation/Applicatio n For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : CFP4 Form Factor : CFP4 Pluggable I/O Accessory Type : Heat Sink Pluggable I/O Product Type : Accessory Product Line : CFP Sealable : No Thermal Accessory Type Included : Heat Sink Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Body Features


  • Heat Sink Finish : Anodized
  • Heat Sink Height : 13.2 MM  [.52 INCH ]
  • Heat Sink Style : Side-to-Side Air Flow
  • Material : Aluminum Alloy
  • Plating Material : Nickel

Configuration Features


  • Number of Fins : 20

Dimensions


  • Length (MM) : 63
  • Width (MM) : 20.4

Electrical Characteristics


  • Data Rate (Max) (GBS) : 25

Operation/Application


  • For Use With Pluggable I/O Products : CFP Assembly
  • Heat Sink Compatible : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : CFP4
  • Form Factor : CFP4
  • Pluggable I/O Accessory Type : Heat Sink
  • Pluggable I/O Product Type : Accessory
  • Product Line : CFP
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now
Swedesboro, NJ, United States
I/O Connectors
2289501-3
I/O Connectors 2289501-3
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Accessories - A125808-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Accessories
A125808-ND
Pluggable Connector Accessories A125808-ND
Connector Heat Sink For CFP4 Cages

Connector Heat Sink For CFP4 Cages

Buy Now Datasheet
Heat Sink For Cfp4 Amp - Te Connectivity - 41AJ6710 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink For Cfp4 Amp - Te Connectivity
41AJ6710
Heat Sink For Cfp4 Amp - Te Connectivity 41AJ6710
HEAT SINK FOR CFP4

HEAT SINK FOR CFP4

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2289501-3 2289501-3 A125808-ND 41AJ6710
Product Name CFP, CFP2 & CFP4 I/O Connectors Pluggable Connector Accessories Heat Sink For Cfp4 Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products