TE ConnectivityPluggable IO Connectors & Cages2289129-9
Description
Configuration Features Number of Ports : 4 Number of Positions : 152 Number of Rear EONs per Port Column : 3 Port Matrix Configuration : 2 x 2
Contact Features Contact Current Rating (Max) (AMP) : .5
Housing Features Centerline (Pitch) : .8 MM [.031 INCH ]
Operation/Applicatio
n Circuit Application : Signal
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes
Product Type Features Cage Type : Stacked Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Number of Ports : 4 Number of Positions : 152 Number of Rear EONs per Port Column : 3 Port Matrix Configuration : 2 x 2
Contact Features Contact Current Rating (Max) (AMP) : .5
Housing Features Centerline (Pitch) : .8 MM [.031 INCH ]
Operation/Applicatio
n Circuit Application : Signal
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes
Product Type Features Cage Type : Stacked Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Configuration Features Number of Ports : 4 Number of Positions : 152 Number of Rear EONs per Port Column : 3 Port Matrix Configuration : 2 x 2
Contact Features Contact Current Rating (Max) (AMP) : .5
Housing Features Centerline (Pitch) : .8 MM [.031 INCH ]
Operation/Applicatio
n Circuit Application : Signal
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes
Product Type Features Cage Type : Stacked Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Configuration Features
Number of Ports : 4
Number of Positions : 152
Number of Rear EONs per Port Column : 3
Port Matrix Configuration : 2 x 2
Contact Features
Contact Current Rating (Max) (AMP) : .5
Housing Features
Centerline (Pitch) : .8 MM [.031 INCH ]
Operation/Application
Circuit Application : Signal
Other
EMI Containment Feature Type : Internal/External EMI Springs
Included Lightpipe : Yes
Product Type Features
Cage Type : Stacked
Form Factor : zQSFP+
Pluggable I/O Product Type : Cage Assembly
Sealable : No
Termination Features
Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]