TE Connectivity High Speed Pluggable IO Connectors & Cages 2288589-2

Description
Body Features Heat Sink Height : 3.5 MM  [.137 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Custom Configuration Features Number of Ports : 5 Port Matrix Configuration : 1 x 5 Electrical Characteristics Data Rate (Max) (GBS) : 16 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Height : 3.5 MM  [.137 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Custom Configuration Features Number of Ports : 5 Port Matrix Configuration : 1 x 5 Electrical Characteristics Data Rate (Max) (GBS) : 16 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2288589-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2288589-2
High Speed Pluggable IO Connectors & Cages 2288589-2
Body Features Heat Sink Height : 3.5 MM  [.137 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Custom Configuration Features Number of Ports : 5 Port Matrix Configuration : 1 x 5 Electrical Characteristics Data Rate (Max) (GBS) : 16 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Heat Sink Height : 3.5 MM  [.137 INCH ]
  • Heat Sink Height Class : Custom
  • Heat Sink Style : Custom

Configuration Features


  • Number of Ports : 5
  • Port Matrix Configuration : 1 x 5

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-2288589-2-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2288589-2-ND
Pluggable Connector Assemblies 17-2288589-2-ND
1X5 SFP+ CAGE EMI EHANCED WITH H

1X5 SFP+ CAGE EMI EHANCED WITH H

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
1X5 Sfp+ Cage Emi Ehanced With Hs Amp - Te Connectivity - 41AJ6706 - Newark, An Avnet Company
Chicago, IL, United States
1X5 Sfp+ Cage Emi Ehanced With Hs Amp - Te Connectivity
41AJ6706
1X5 Sfp+ Cage Emi Ehanced With Hs Amp - Te Connectivity 41AJ6706
1X5 SFP+ CAGE EMI EHANCED WITH HS

1X5 SFP+ CAGE EMI EHANCED WITH HS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2288589-2 17-2288589-2-ND 2288589-2 41AJ6706
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies 1X5 Sfp+ Cage Emi Ehanced With Hs Amp - Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data