TE Connectivity CFP, CFP2 & CFP4 2288231-6

Description
Body Features Heat Sink Finish : Anodized Heat Sink Height : 13.2 MM  [.52 INCH ] Heat Sink Style : Front End Air Flow Material : Aluminum Alloy Plating Material : Nickel Configuration Features Number of Fins : 6 Dimensions Length (MM) : 63 Width (MM) : 20.4 Electrical Characteristics Data Rate (Max) (GBS) : 25 Operation/Applicatio n For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : CFP4 Form Factor : CFP4 Pluggable I/O Accessory Type : Heat Sink Pluggable I/O Product Type : Accessory Product Line : CFP Sealable : No Thermal Accessory Type Included : Heat Sink Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote
Description
Body Features Heat Sink Finish : Anodized Heat Sink Height : 13.2 MM  [.52 INCH ] Heat Sink Style : Front End Air Flow Material : Aluminum Alloy Plating Material : Nickel Configuration Features Number of Fins : 6 Dimensions Length (MM) : 63 Width (MM) : 20.4 Electrical Characteristics Data Rate (Max) (GBS) : 25 Operation/Applicatio n For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : CFP4 Form Factor : CFP4 Pluggable I/O Accessory Type : Heat Sink Pluggable I/O Product Type : Accessory Product Line : CFP Sealable : No Thermal Accessory Type Included : Heat Sink Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CFP, CFP2 & CFP4 - 2288231-6 - TE Connectivity
Berwyn, PA, United States
CFP, CFP2 & CFP4
2288231-6
CFP, CFP2 & CFP4 2288231-6
Body Features Heat Sink Finish : Anodized Heat Sink Height : 13.2 MM  [.52 INCH ] Heat Sink Style : Front End Air Flow Material : Aluminum Alloy Plating Material : Nickel Configuration Features Number of Fins : 6 Dimensions Length (MM) : 63 Width (MM) : 20.4 Electrical Characteristics Data Rate (Max) (GBS) : 25 Operation/Applicatio n For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : CFP4 Form Factor : CFP4 Pluggable I/O Accessory Type : Heat Sink Pluggable I/O Product Type : Accessory Product Line : CFP Sealable : No Thermal Accessory Type Included : Heat Sink Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Body Features


  • Heat Sink Finish : Anodized
  • Heat Sink Height : 13.2 MM  [.52 INCH ]
  • Heat Sink Style : Front End Air Flow
  • Material : Aluminum Alloy
  • Plating Material : Nickel

Configuration Features


  • Number of Fins : 6

Dimensions


  • Length (MM) : 63
  • Width (MM) : 20.4

Electrical Characteristics


  • Data Rate (Max) (GBS) : 25

Operation/Application


  • For Use With Pluggable I/O Products : CFP Assembly
  • Heat Sink Compatible : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : CFP4
  • Form Factor : CFP4
  • Pluggable I/O Accessory Type : Heat Sink
  • Pluggable I/O Product Type : Accessory
  • Product Line : CFP
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now
Swedesboro, NJ, United States
I/O Connectors
2288231-6
I/O Connectors 2288231-6
I/O Connectors

I/O Connectors

Buy Now
Connectors I/O - High Speed - SFP, SFP+, QSFP - 2288231-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - High Speed - SFP, SFP+, QSFP
2288231-6
Connectors I/O - High Speed - SFP, SFP+, QSFP 2288231-6
CP4 HEATSINK, FRONT TO BACK AIRFLOW

CP4 HEATSINK, FRONT TO BACK AIRFLOW

Buy Now
Cp4 Heatsink, Front To Back Airflow Amp - Te Connectivity - 41AJ6705 - Newark, An Avnet Company
Chicago, IL, United States
Cp4 Heatsink, Front To Back Airflow Amp - Te Connectivity
41AJ6705
Cp4 Heatsink, Front To Back Airflow Amp - Te Connectivity 41AJ6705
CP4 HEATSINK, FRONT TO BACK AIRFLOW

CP4 HEATSINK, FRONT TO BACK AIRFLOW

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2288231-6 2288231-6 2288231-6 41AJ6705
Product Name CFP, CFP2 & CFP4 I/O Connectors Connectors I/O - High Speed - SFP, SFP+, QSFP Cp4 Heatsink, Front To Back Airflow Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products