TE Connectivity CFP, CFP2 & CFP4 2288231-3

Description
Body Features Heat Sink Finish : Anodized Heat Sink Height : 13.2 MM  [.52 INCH ] Heat Sink Style : Front End Air Flow Material : Aluminum Alloy Plating Material : Nickel Configuration Features Number of Fins : 6 Dimensions Length (MM) : 63 Width (MM) : 20.4 Electrical Characteristics Data Rate (Max) (GBS) : 25 Operation/Applicatio n For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : CFP4 Form Factor : CFP4 Pluggable I/O Accessory Type : Heat Sink Pluggable I/O Product Type : Accessory Product Line : CFP Sealable : No Thermal Accessory Type Included : Heat Sink Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Heat Sink Height : 13.2 MM  [.52 INCH ] Heat Sink Style : Front End Air Flow Material : Aluminum Alloy Plating Material : Nickel Configuration Features Number of Fins : 6 Dimensions Length (MM) : 63 Width (MM) : 20.4 Electrical Characteristics Data Rate (Max) (GBS) : 25 Operation/Applicatio n For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : CFP4 Form Factor : CFP4 Pluggable I/O Accessory Type : Heat Sink Pluggable I/O Product Type : Accessory Product Line : CFP Sealable : No Thermal Accessory Type Included : Heat Sink Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CFP, CFP2 & CFP4 - 2288231-3 - TE Connectivity
Berwyn, PA, United States
CFP, CFP2 & CFP4
2288231-3
CFP, CFP2 & CFP4 2288231-3
Body Features Heat Sink Finish : Anodized Heat Sink Height : 13.2 MM  [.52 INCH ] Heat Sink Style : Front End Air Flow Material : Aluminum Alloy Plating Material : Nickel Configuration Features Number of Fins : 6 Dimensions Length (MM) : 63 Width (MM) : 20.4 Electrical Characteristics Data Rate (Max) (GBS) : 25 Operation/Applicatio n For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : CFP4 Form Factor : CFP4 Pluggable I/O Accessory Type : Heat Sink Pluggable I/O Product Type : Accessory Product Line : CFP Sealable : No Thermal Accessory Type Included : Heat Sink Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Body Features


  • Heat Sink Finish : Anodized
  • Heat Sink Height : 13.2 MM  [.52 INCH ]
  • Heat Sink Style : Front End Air Flow
  • Material : Aluminum Alloy
  • Plating Material : Nickel

Configuration Features


  • Number of Fins : 6

Dimensions


  • Length (MM) : 63
  • Width (MM) : 20.4

Electrical Characteristics


  • Data Rate (Max) (GBS) : 25

Operation/Application


  • For Use With Pluggable I/O Products : CFP Assembly
  • Heat Sink Compatible : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : CFP4
  • Form Factor : CFP4
  • Pluggable I/O Accessory Type : Heat Sink
  • Pluggable I/O Product Type : Accessory
  • Product Line : CFP
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now
Connectors I/O - High Speed - SFP, SFP+, QSFP - 2288231-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - High Speed - SFP, SFP+, QSFP
2288231-3
Connectors I/O - High Speed - SFP, SFP+, QSFP 2288231-3
CFP4 HEATSINK, FRONT TO BACK AIRFLOW

CFP4 HEATSINK, FRONT TO BACK AIRFLOW

Buy Now
Pluggable Connector Accessories - A125790-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Accessories
A125790-ND
Pluggable Connector Accessories A125790-ND
Connector Heat Sink Clip For CFP4 Cages

Connector Heat Sink Clip For CFP4 Cages

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2288231-3 2288231-3 A125790-ND
Product Name CFP, CFP2 & CFP4 Connectors I/O - High Speed - SFP, SFP+, QSFP Pluggable Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products