TE Connectivity CFP, CFP2 & CFP4 2288229-1

Description
Body Features Material : Aluminum Alloy Plating Material : Nickel Configuration Features Number of Positions : 56 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Underplating Material : Nickel Dimensions Length (MM) : 18.1 PCB Thickness (Recommended) (MM) : 3 Width (MM) : 10.45 Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal For Use With Pluggable I/O Products : CFP Connector System Packaging Features Packaging Method : Reel Product Type Features Cage Type : CFP4 Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Form Factor : CFP4 Pluggable I/O Product Type : Connector Product Line : CFP Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Material : Aluminum Alloy Plating Material : Nickel Configuration Features Number of Positions : 56 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Underplating Material : Nickel Dimensions Length (MM) : 18.1 PCB Thickness (Recommended) (MM) : 3 Width (MM) : 10.45 Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal For Use With Pluggable I/O Products : CFP Connector System Packaging Features Packaging Method : Reel Product Type Features Cage Type : CFP4 Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Form Factor : CFP4 Pluggable I/O Product Type : Connector Product Line : CFP Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CFP, CFP2 & CFP4 - 2288229-1 - TE Connectivity
Berwyn, PA, United States
CFP, CFP2 & CFP4
2288229-1
CFP, CFP2 & CFP4 2288229-1
Body Features Material : Aluminum Alloy Plating Material : Nickel Configuration Features Number of Positions : 56 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Underplating Material : Nickel Dimensions Length (MM) : 18.1 PCB Thickness (Recommended) (MM) : 3 Width (MM) : 10.45 Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal For Use With Pluggable I/O Products : CFP Connector System Packaging Features Packaging Method : Reel Product Type Features Cage Type : CFP4 Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Form Factor : CFP4 Pluggable I/O Product Type : Connector Product Line : CFP Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Material : Aluminum Alloy
  • Plating Material : Nickel

Configuration Features


  • Number of Positions : 56

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Underplating Material : Nickel

Dimensions


  • Length (MM) : 18.1
  • PCB Thickness (Recommended) (MM) : 3
  • Width (MM) : 10.45

Electrical Characteristics


  • Data Rate (Max) (GBS) : 56

Housing Features


  • Centerline (Pitch) : .6 MM  [.023 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mounting Style : Surface Mount

Operation/Application


  • Circuit Application : Signal
  • For Use With Pluggable I/O Products : CFP Connector System

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Cage Type : CFP4
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Form Factor : CFP4
  • Pluggable I/O Product Type : Connector
  • Product Line : CFP
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Connectors I/O - High Speed - SFP, SFP+, QSFP - 2288229-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - High Speed - SFP, SFP+, QSFP
2288229-1
Connectors I/O - High Speed - SFP, SFP+, QSFP 2288229-1
CFP4 RECEPTACLE

CFP4 RECEPTACLE

Buy Now
Pluggable Connector Assemblies - A125249TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A125249TR-ND
Pluggable Connector Assemblies A125249TR-ND
56 Position CFP4 Receptacle Connector Solder Surface Mount, Right Angle

56 Position CFP4 Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Swedesboro, NJ, United States
I/O Connectors
2288229-1
I/O Connectors 2288229-1
I/O Connectors

I/O Connectors

Buy Now
Cfp4 Receptacle Amp - Te Connectivity - 41AJ6704 - Newark, An Avnet Company
Chicago, IL, United States
Cfp4 Receptacle Amp - Te Connectivity
41AJ6704
Cfp4 Receptacle Amp - Te Connectivity 41AJ6704
CFP4 RECEPTACLE

CFP4 RECEPTACLE

Supplier's Site
Pluggable Connectors - 2288229-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2288229-1
Pluggable Connectors 2288229-1
CONN CFP4 RCPT 56POS SLD R/A SMD

CONN CFP4 RCPT 56POS SLD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2288229-1 2288229-1 A125249TR-ND 2288229-1 41AJ6704 2288229-1
Product Name CFP, CFP2 & CFP4 Connectors I/O - High Speed - SFP, SFP+, QSFP Pluggable Connector Assemblies I/O Connectors Cfp4 Receptacle Amp - Te Connectivity Pluggable Connectors
Connector Type Wire to Board Connector Receptacle
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data