TE Connectivity CFP, CFP2 & CFP4 2288227-2

Description
Body Features Material : Aluminum Alloy Plating Material : Nickel Configuration Features Port Matrix Configuration : 1 x 1 Dimensions Length (MM) : 78 PCB Thickness (Recommended) (MM) : 3 Width (MM) : 24.7 Electrical Characteristics Data Rate (Max) (GBS) : 25 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Connector & Contact Terminates To : Printed Circuit Board Form Factor : CFP4 Pluggable I/O Product Type : Cage Assembly Product Line : CFP Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Material : Aluminum Alloy Plating Material : Nickel Configuration Features Port Matrix Configuration : 1 x 1 Dimensions Length (MM) : 78 PCB Thickness (Recommended) (MM) : 3 Width (MM) : 24.7 Electrical Characteristics Data Rate (Max) (GBS) : 25 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Connector & Contact Terminates To : Printed Circuit Board Form Factor : CFP4 Pluggable I/O Product Type : Cage Assembly Product Line : CFP Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CFP, CFP2 & CFP4 - 2288227-2 - TE Connectivity
Berwyn, PA, United States
CFP, CFP2 & CFP4
2288227-2
CFP, CFP2 & CFP4 2288227-2
Body Features Material : Aluminum Alloy Plating Material : Nickel Configuration Features Port Matrix Configuration : 1 x 1 Dimensions Length (MM) : 78 PCB Thickness (Recommended) (MM) : 3 Width (MM) : 24.7 Electrical Characteristics Data Rate (Max) (GBS) : 25 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Connector & Contact Terminates To : Printed Circuit Board Form Factor : CFP4 Pluggable I/O Product Type : Cage Assembly Product Line : CFP Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Material : Aluminum Alloy
  • Plating Material : Nickel

Configuration Features


  • Port Matrix Configuration : 1 x 1

Dimensions


  • Length (MM) : 78
  • PCB Thickness (Recommended) (MM) : 3
  • Width (MM) : 24.7

Electrical Characteristics


  • Data Rate (Max) (GBS) : 25

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mounting Style : Double-Sided (Belly-to-Belly)

Operation/Application


  • Circuit Application : Signal
  • For Use With Pluggable I/O Products : CFP Assembly
  • Heat Sink Compatible : Yes

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Single
  • Connector & Contact Terminates To : Printed Circuit Board
  • Form Factor : CFP4
  • Pluggable I/O Product Type : Cage Assembly
  • Product Line : CFP
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - A125782-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A125782-ND
Pluggable Connector Assemblies A125782-ND
Position CFP4 Cage Connector Press-Fit Through Hole, Right Angle

Position CFP4 Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Swedesboro, NJ, United States
I/O Connectors
2288227-2
I/O Connectors 2288227-2
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connectors - 2288227-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2288227-2
Pluggable Connectors 2288227-2
CONN CFP4 CAGE PRESS-FIT R/A

CONN CFP4 CAGE PRESS-FIT R/A

Supplier's Site Datasheet
Cfp4 1X1 Cage Assembly, Press-Fit Amp - Te Connectivity - 88AJ0044 - Newark, An Avnet Company
Chicago, IL, United States
Cfp4 1X1 Cage Assembly, Press-Fit Amp - Te Connectivity
88AJ0044
Cfp4 1X1 Cage Assembly, Press-Fit Amp - Te Connectivity 88AJ0044
CFP4 1X1 CAGE ASSEMBLY, PRESS-FIT

CFP4 1X1 CAGE ASSEMBLY, PRESS-FIT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2288227-2 A125782-ND 2288227-2 2288227-2 88AJ0044
Product Name CFP, CFP2 & CFP4 Pluggable Connector Assemblies I/O Connectors Pluggable Connectors Cfp4 1X1 Cage Assembly, Press-Fit Amp - Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data