TE Connectivity CFP, CFP2 & CFP4 2288226-2

Description
Body Features Heat Sink Finish : Anodized Heat Sink Height : 13.2 MM  [.52 INCH ] Heat Sink Style : Front End Air Flow Material : Aluminum Alloy Plating Material : Nickel Configuration Features Number of Fins : 6 Port Matrix Configuration : 1 x 1 Dimensions Length (MM) : 78 PCB Thickness (Recommended) (MM) : 3 Width (MM) : 24.7 Electrical Characteristics Data Rate (Max) (GBS) : 25 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Single-Sided Operation/Applicatio n Circuit Application : Signal For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Form Factor : CFP4 Pluggable I/O Accessory Type : Hardware Kit Pluggable I/O Product Type : Cage Assembly Product Line : CFP Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Heat Sink Height : 13.2 MM  [.52 INCH ] Heat Sink Style : Front End Air Flow Material : Aluminum Alloy Plating Material : Nickel Configuration Features Number of Fins : 6 Port Matrix Configuration : 1 x 1 Dimensions Length (MM) : 78 PCB Thickness (Recommended) (MM) : 3 Width (MM) : 24.7 Electrical Characteristics Data Rate (Max) (GBS) : 25 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Single-Sided Operation/Applicatio n Circuit Application : Signal For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Form Factor : CFP4 Pluggable I/O Accessory Type : Hardware Kit Pluggable I/O Product Type : Cage Assembly Product Line : CFP Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CFP, CFP2 & CFP4 - 2288226-2 - TE Connectivity
Berwyn, PA, United States
CFP, CFP2 & CFP4
2288226-2
CFP, CFP2 & CFP4 2288226-2
Body Features Heat Sink Finish : Anodized Heat Sink Height : 13.2 MM  [.52 INCH ] Heat Sink Style : Front End Air Flow Material : Aluminum Alloy Plating Material : Nickel Configuration Features Number of Fins : 6 Port Matrix Configuration : 1 x 1 Dimensions Length (MM) : 78 PCB Thickness (Recommended) (MM) : 3 Width (MM) : 24.7 Electrical Characteristics Data Rate (Max) (GBS) : 25 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Single-Sided Operation/Applicatio n Circuit Application : Signal For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Form Factor : CFP4 Pluggable I/O Accessory Type : Hardware Kit Pluggable I/O Product Type : Cage Assembly Product Line : CFP Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Body Features


  • Heat Sink Finish : Anodized
  • Heat Sink Height : 13.2 MM  [.52 INCH ]
  • Heat Sink Style : Front End Air Flow
  • Material : Aluminum Alloy
  • Plating Material : Nickel

Configuration Features


  • Number of Fins : 6
  • Port Matrix Configuration : 1 x 1

Dimensions


  • Length (MM) : 78
  • PCB Thickness (Recommended) (MM) : 3
  • Width (MM) : 24.7

Electrical Characteristics


  • Data Rate (Max) (GBS) : 25

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mounting Style : Single-Sided

Operation/Application


  • Circuit Application : Signal
  • For Use With Pluggable I/O Products : CFP Assembly
  • Heat Sink Compatible : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Single
  • Form Factor : CFP4
  • Pluggable I/O Accessory Type : Hardware Kit
  • Pluggable I/O Product Type : Cage Assembly
  • Product Line : CFP
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now
Pluggable Connector Assemblies - A125805-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A125805-ND
Pluggable Connector Assemblies A125805-ND
Position CFP4 Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle

Position CFP4 Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 2288226-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2288226-2
Pluggable Connectors 2288226-2
CONN CFP4 CAGE W/HSINK PRESS RA

CONN CFP4 CAGE W/HSINK PRESS RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2288226-2 A125805-ND 2288226-2
Product Name CFP, CFP2 & CFP4 Pluggable Connector Assemblies Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data