TE Connectivity CFP, CFP2 & CFP4 2288226-1

Description
Body Features Heat Sink Finish : Anodized Heat Sink Height : 13.2 MM  [.52 INCH ] Heat Sink Style : Side-to-Side Air Flow Material : Aluminum Alloy Plating Material : Nickel Configuration Features Number of Fins : 20 Dimensions Length (MM) : 78 PCB Thickness (Recommended) (MM) : 3 Width (MM) : 24.7 Electrical Characteristics Data Rate (Max) (GBS) : 25 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Single-Sided Operation/Applicatio n For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Form Factor : CFP4 Pluggable I/O Accessory Type : Hardware Kit Pluggable I/O Product Type : Cage Assembly Product Line : CFP Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Heat Sink Height : 13.2 MM  [.52 INCH ] Heat Sink Style : Side-to-Side Air Flow Material : Aluminum Alloy Plating Material : Nickel Configuration Features Number of Fins : 20 Dimensions Length (MM) : 78 PCB Thickness (Recommended) (MM) : 3 Width (MM) : 24.7 Electrical Characteristics Data Rate (Max) (GBS) : 25 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Single-Sided Operation/Applicatio n For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Form Factor : CFP4 Pluggable I/O Accessory Type : Hardware Kit Pluggable I/O Product Type : Cage Assembly Product Line : CFP Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CFP, CFP2 & CFP4 - 2288226-1 - TE Connectivity
Berwyn, PA, United States
CFP, CFP2 & CFP4
2288226-1
CFP, CFP2 & CFP4 2288226-1
Body Features Heat Sink Finish : Anodized Heat Sink Height : 13.2 MM  [.52 INCH ] Heat Sink Style : Side-to-Side Air Flow Material : Aluminum Alloy Plating Material : Nickel Configuration Features Number of Fins : 20 Dimensions Length (MM) : 78 PCB Thickness (Recommended) (MM) : 3 Width (MM) : 24.7 Electrical Characteristics Data Rate (Max) (GBS) : 25 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Single-Sided Operation/Applicatio n For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Form Factor : CFP4 Pluggable I/O Accessory Type : Hardware Kit Pluggable I/O Product Type : Cage Assembly Product Line : CFP Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Body Features


  • Heat Sink Finish : Anodized
  • Heat Sink Height : 13.2 MM  [.52 INCH ]
  • Heat Sink Style : Side-to-Side Air Flow
  • Material : Aluminum Alloy
  • Plating Material : Nickel

Configuration Features


  • Number of Fins : 20

Dimensions


  • Length (MM) : 78
  • PCB Thickness (Recommended) (MM) : 3
  • Width (MM) : 24.7

Electrical Characteristics


  • Data Rate (Max) (GBS) : 25

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mounting Style : Single-Sided

Operation/Application


  • For Use With Pluggable I/O Products : CFP Assembly
  • Heat Sink Compatible : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Single
  • Form Factor : CFP4
  • Pluggable I/O Accessory Type : Hardware Kit
  • Pluggable I/O Product Type : Cage Assembly
  • Product Line : CFP
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now
Connectors I/O - High Speed - SFP, SFP+, QSFP - 2288226-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - High Speed - SFP, SFP+, QSFP
2288226-1
Connectors I/O - High Speed - SFP, SFP+, QSFP 2288226-1
CFP4 HARDWARE KIT

CFP4 HARDWARE KIT

Buy Now
Cfp4 Hardware Kit Amp - Te Connectivity - 88AJ0043 - Newark, An Avnet Company
Chicago, IL, United States
Cfp4 Hardware Kit Amp - Te Connectivity
88AJ0043
Cfp4 Hardware Kit Amp - Te Connectivity 88AJ0043
CFP4 HARDWARE KIT

CFP4 HARDWARE KIT

Supplier's Site
Pluggable Connectors - 2288226-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2288226-1
Pluggable Connectors 2288226-1
CONN CFP4 CAGE W/HSINK PRESS RA

CONN CFP4 CAGE W/HSINK PRESS RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2288226-1 2288226-1 88AJ0043 2288226-1
Product Name CFP, CFP2 & CFP4 Connectors I/O - High Speed - SFP, SFP+, QSFP Cfp4 Hardware Kit Amp - Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products