TE Connectivity CFP, CFP2 & CFP4 2288221-3

Description
Body Features Material : Aluminum Alloy Plating Material : Nickel Dimensions Length (MM) : 21.5 Width (MM) : 9.5 Operation/Applicatio n For Use With Pluggable I/O Products : CFP Assembly Packaging Features Packaging Method : Tray Product Type Features Cage Type : CFP4 Form Factor : CFP4 Pluggable I/O Accessory Type : Dust & EMI Cover Pluggable I/O Product Type : Accessory Product Line : CFP Sealable : No Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote Datasheet
Description
Body Features Material : Aluminum Alloy Plating Material : Nickel Dimensions Length (MM) : 21.5 Width (MM) : 9.5 Operation/Applicatio n For Use With Pluggable I/O Products : CFP Assembly Packaging Features Packaging Method : Tray Product Type Features Cage Type : CFP4 Form Factor : CFP4 Pluggable I/O Accessory Type : Dust & EMI Cover Pluggable I/O Product Type : Accessory Product Line : CFP Sealable : No Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CFP, CFP2 & CFP4 - 2288221-3 - TE Connectivity
Berwyn, PA, United States
CFP, CFP2 & CFP4
2288221-3
CFP, CFP2 & CFP4 2288221-3
Body Features Material : Aluminum Alloy Plating Material : Nickel Dimensions Length (MM) : 21.5 Width (MM) : 9.5 Operation/Applicatio n For Use With Pluggable I/O Products : CFP Assembly Packaging Features Packaging Method : Tray Product Type Features Cage Type : CFP4 Form Factor : CFP4 Pluggable I/O Accessory Type : Dust & EMI Cover Pluggable I/O Product Type : Accessory Product Line : CFP Sealable : No Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Body Features


  • Material : Aluminum Alloy
  • Plating Material : Nickel

Dimensions


  • Length (MM) : 21.5
  • Width (MM) : 9.5

Operation/Application


  • For Use With Pluggable I/O Products : CFP Assembly

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : CFP4
  • Form Factor : CFP4
  • Pluggable I/O Accessory Type : Dust & EMI Cover
  • Pluggable I/O Product Type : Accessory
  • Product Line : CFP
  • Sealable : No

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now
Pluggable Connector Accessories - A125788-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Accessories
A125788-ND
Pluggable Connector Accessories A125788-ND
Connector Cap (Cover), Dust For CFP2 Receptacles

Connector Cap (Cover), Dust For CFP2 Receptacles

Buy Now Datasheet
Swedesboro, NJ, United States
I/O Connectors
2288221-3
I/O Connectors 2288221-3
I/O Connectors

I/O Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2288221-3 A125788-ND 2288221-3
Product Name CFP, CFP2 & CFP4 Pluggable Connector Accessories I/O Connectors
Unlock Full Specs
to access all available technical data

Similar Products