TE Connectivity Backplane Conn, Orthogonal, Hdr, 128Pos; Product Range Te Connectivity 2287841-1

Description
BACKPLANE CONN, ORTHOGONAL, HDR, 128POS; Product Range:STRADA Whisper Series; No. of Contacts:128Contacts ; Pitch Spacing:3.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2.5mm RoHS Compliant: Yes
Description
BACKPLANE CONN, ORTHOGONAL, HDR, 128POS; Product Range:STRADA Whisper Series; No. of Contacts:128Contacts ; Pitch Spacing:3.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Orthogonal, Hdr, 128Pos; Product Range Te Connectivity - 84Y3845 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Orthogonal, Hdr, 128Pos; Product Range Te Connectivity
84Y3845
Backplane Conn, Orthogonal, Hdr, 128Pos; Product Range Te Connectivity 84Y3845
BACKPLANE CONN, ORTHOGONAL, HDR, 128POS; Product Range:STRADA Whisper Series; No. of Contacts:128Contacts ; Pitch Spacing:3.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2.5mm RoHS Compliant: Yes

BACKPLANE CONN, ORTHOGONAL, HDR, 128POS; Product Range:STRADA Whisper Series; No. of Contacts:128Contacts; Pitch Spacing:3.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 84Y3845
Product Name Backplane Conn, Orthogonal, Hdr, 128Pos; Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
IC Sockets - 2272209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
775 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details