TE Connectivity Connector Contacts 2287721-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Wire Size (MMSQ) : .34 - .56 Wire Size (AWG) : 22 - 20 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power Product Type Features Barrel Type : Open Barrel Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Discrete Wire Type : Stranded Glow Wire Rating : Standard Part - Not Glow Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Wire Size (MMSQ) : .34 - .56 Wire Size (AWG) : 22 - 20 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power Product Type Features Barrel Type : Open Barrel Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Discrete Wire Type : Stranded Glow Wire Rating : Standard Part - Not Glow Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2287721-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2287721-2
Connector Contacts 2287721-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Wire Size (MMSQ) : .34 - .56 Wire Size (AWG) : 22 - 20 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power Product Type Features Barrel Type : Open Barrel Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Discrete Wire Type : Stranded Glow Wire Rating : Standard Part - Not Glow Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 9
  • Contact Mating Area Plating Material : Gold
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle

Dimensions


  • Wire Size (MMSQ) : .34 - .56
  • Wire Size (AWG) : 22 - 20

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Barrel Type : Open Barrel
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Discrete Wire Type : Stranded
  • Glow Wire Rating : Standard Part - Not Glow Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2287721-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 039779-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Quick Disconnects - 1-1659252-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 1-179322-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details