TE Connectivity Unspecified Connectors 2287598-1

Description
Unspecified Connectors
Request a Quote
Description
Unspecified Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Unspecified Connectors
2287598-1
Unspecified Connectors 2287598-1
Unspecified Connectors

Unspecified Connectors

Buy Now
Ariso Txm030S012Pnp2A, 12W, 4Pins Amp - Te Connectivity - 76AC5097 - Newark, An Avnet Company
Chicago, IL, United States
Ariso Txm030S012Pnp2A, 12W, 4Pins Amp - Te Connectivity
76AC5097
Ariso Txm030S012Pnp2A, 12W, 4Pins Amp - Te Connectivity 76AC5097
ARISO TXM030S012PNP2A, 12W, 4PINS

ARISO TXM030S012PNP2A, 12W, 4PINS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2287598-1 76AC5097
Product Name Unspecified Connectors Ariso Txm030S012Pnp2A, 12W, 4Pins Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Assortment of plugs - NEKM-C-4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details