TE Connectivity PCB Headers & Receptacles 2287538-4

Description
Configuration Features Number of Positions : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : Yes
Request a Quote
Description
Configuration Features Number of Positions : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2287538-4 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2287538-4
PCB Headers & Receptacles 2287538-4
Configuration Features Number of Positions : 2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : Yes

Configuration Features


  • Number of Positions : 2

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Header Type : Fully Shrouded
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2287538-4
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103167-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102156-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102973-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 102977-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details