TE Connectivity LGA Sockets 2287402-1

Description
Body Features Frame Style : Square Plating Material : Gold Plating Thickness (MICIN) : 15 Configuration Features Grid Spacing : .914 x .914 MM  [.036 x .036 INCH ] Number of Positions : 1151 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 15 IC Socket Type : LGA 1151 Housing Features Centerline (Pitch) : .91 MM  [.036 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Heat Sink Attachment : Without PCB Mounting Style : Surface Mount Solder Ball Operation/Applicatio n Circuit Application : Signal Other Comment : Lead-Free Solderball Packaging Features Packaging Method : Tray Tray Color : Gray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Product Type : Socket Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote
Description
Body Features Frame Style : Square Plating Material : Gold Plating Thickness (MICIN) : 15 Configuration Features Grid Spacing : .914 x .914 MM  [.036 x .036 INCH ] Number of Positions : 1151 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 15 IC Socket Type : LGA 1151 Housing Features Centerline (Pitch) : .91 MM  [.036 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Heat Sink Attachment : Without PCB Mounting Style : Surface Mount Solder Ball Operation/Applicatio n Circuit Application : Signal Other Comment : Lead-Free Solderball Packaging Features Packaging Method : Tray Tray Color : Gray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Product Type : Socket Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LGA Sockets - 2287402-1 - TE Connectivity
Berwyn, PA, United States
LGA Sockets
2287402-1
LGA Sockets 2287402-1
Body Features Frame Style : Square Plating Material : Gold Plating Thickness (MICIN) : 15 Configuration Features Grid Spacing : .914 x .914 MM  [.036 x .036 INCH ] Number of Positions : 1151 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 15 IC Socket Type : LGA 1151 Housing Features Centerline (Pitch) : .91 MM  [.036 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Heat Sink Attachment : Without PCB Mounting Style : Surface Mount Solder Ball Operation/Applicatio n Circuit Application : Signal Other Comment : Lead-Free Solderball Packaging Features Packaging Method : Tray Tray Color : Gray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Product Type : Socket Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Frame Style : Square
  • Plating Material : Gold
  • Plating Thickness (MICIN) : 15

Configuration Features


  • Grid Spacing : .914 x .914 MM  [.036 x .036 INCH ]
  • Number of Positions : 1151

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 15
  • IC Socket Type : LGA 1151

Housing Features


  • Centerline (Pitch) : .91 MM  [.036 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Heat Sink Attachment : Without
  • PCB Mounting Style : Surface Mount Solder Ball

Operation/Application


  • Circuit Application : Signal

Other


  • Comment : Lead-Free Solderball

Packaging Features


  • Packaging Method : Tray
  • Tray Color : Gray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Product Type : Socket

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2287402-1
Product Name LGA Sockets
Product Type IC Socket
Socket Type LGA
Mounting SMT; Board Mount
Current Rating 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102154-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103168-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102155-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102241-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers