TE Connectivity Connectors, Interconnects - Sockets for ICs, Transistors 2287402-1

Description
Win Source Part Number: 1212693-2287402-1 Category: Connectors, Interconnects>Socket s for ICs, Transistors Type: LGA Features: Closed Frame Termination: Solder Package: Bulk Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 180 Mounting: SMD (SMT) Number of Positions or Pins (Grid): 1151 Pitch - Mating: 0.036" (0.91mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Material - Mating: Copper Alloy Pitch - Post: 0.036" (0.91mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 15.0µin (0.38µm) Contact Material - Post: Copper Alloy ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -2287402-1-SI,228740 2-1-ND,2266-2287402- 1,A139189 Base Product Number: 2287402 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1212693-2287402-1 Category: Connectors, Interconnects>Socket s for ICs, Transistors Type: LGA Features: Closed Frame Termination: Solder Package: Bulk Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 180 Mounting: SMD (SMT) Number of Positions or Pins (Grid): 1151 Pitch - Mating: 0.036" (0.91mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Material - Mating: Copper Alloy Pitch - Post: 0.036" (0.91mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 15.0µin (0.38µm) Contact Material - Post: Copper Alloy ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -2287402-1-SI,228740 2-1-ND,2266-2287402- 1,A139189 Base Product Number: 2287402 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Sockets for ICs, Transistors - 1212693-2287402-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors
1212693-2287402-1
Connectors, Interconnects - Sockets for ICs, Transistors 1212693-2287402-1
Win Source Part Number: 1212693-2287402-1 Category: Connectors, Interconnects>Socket s for ICs, Transistors Type: LGA Features: Closed Frame Termination: Solder Package: Bulk Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 180 Mounting: SMD (SMT) Number of Positions or Pins (Grid): 1151 Pitch - Mating: 0.036" (0.91mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Material - Mating: Copper Alloy Pitch - Post: 0.036" (0.91mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 15.0µin (0.38µm) Contact Material - Post: Copper Alloy ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -2287402-1-SI,228740 2-1-ND,2266-2287402- 1,A139189 Base Product Number: 2287402 Product Status: Obsolete

Win Source Part Number: 1212693-2287402-1
Category: Connectors, Interconnects>Sockets for ICs, Transistors
Type: LGA
Features: Closed Frame
Termination: Solder
Package: Bulk
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Standard Package: 180
Mounting: SMD (SMT)
Number of Positions or Pins (Grid): 1151
Pitch - Mating: 0.036" (0.91mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Material - Mating: Copper Alloy
Pitch - Post: 0.036" (0.91mm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 15.0µin (0.38µm)
Contact Material - Post: Copper Alloy
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -2287402-1-SI,2287402-1-ND,2266-2287402-1,A139189
Base Product Number: 2287402
Product Status: Obsolete

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
IC Sockets - A139189-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A139189-ND
IC Sockets A139189-ND
1151 Pos LGA Socket Gold Surface Mount

1151 Pos LGA Socket Gold Surface Mount

Buy Now Datasheet
2287402-1 - Socket Assy Lga1151, 0.38Au Amp - Te Connectivity - 75AC7646 - Newark, An Avnet Company
Chicago, IL, United States
2287402-1 - Socket Assy Lga1151, 0.38Au Amp - Te Connectivity
75AC7646
2287402-1 - Socket Assy Lga1151, 0.38Au Amp - Te Connectivity 75AC7646
2287402-1 - SOCKET ASSY LGA1151, 0.38AU

2287402-1 - SOCKET ASSY LGA1151, 0.38AU

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1212693-2287402-1 2287402-1 A139189-ND 75AC7646
Product Name Connectors, Interconnects - Sockets for ICs, Transistors IC Sockets 2287402-1 - Socket Assy Lga1151, 0.38Au Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data