6 Position Spring Compression Contact, Non-Gendered Connector Surface Mount
Win Source Part Number: 1115172-2287112-2
Category: Connectors, Interconnects>Rectan
Pitch: 0.079" (2.00mm)
Connector Type: Compression Contact, Non-Gendered
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: 11.8µin (0.30µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Contacts: 6
Standard Package: 16,000
Mounting: SMD (SMT)
Material: Stainless Steel
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -2287112-2-SI,A12508
Base Product Number: 2287112
1 PIECE 6 POS CONNECTOR 0.7MM Product overview: 2287112-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-2287112-2 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A125082TR-ND | 1115172-2287112-2 | 2027-2287112-2 |
| Product Name | Spring Loaded | Connectors, Interconnects - Rectangular Connectors - Spring Loaded | Electronic Connector |
| Connector Type | Compression Contact, Non-Gendered | Rectangular Connectors, Heavy Duty |