TE Connectivity SMD Electronic Connector 2287111-2

Description
Conn Board to Board 8 POS 2mm Solder RA SMD Product overview: 2287111-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-2287111-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Board to Board 8 POS 2mm Solder RA SMD Product overview: 2287111-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-2287111-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Electronic Connector - 2027-2287111-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
2027-2287111-2
SMD Electronic Connector 2027-2287111-2
Conn Board to Board 8 POS 2mm Solder RA SMD Product overview: 2287111-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-2287111-2 can be used for catalog matching and distributor lookup.

Conn Board to Board 8 POS 2mm Solder RA SMD Product overview: 2287111-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-2287111-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Spring Loaded - 976574-2287111-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Spring Loaded
976574-2287111-2
Connectors, Interconnects - Rectangular Connectors - Spring Loaded 976574-2287111-2
Win Source Part Number: 976574-2287111-2 Category: Connectors, Interconnects>Rectan gular Connectors - Spring Loaded Pitch: 0.079" (2.00mm) Connector Type: Compression Contact, Non-Gendered Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 11.8µin (0.30µm) Package: Tape & Reel (TR) Number of Contacts: 8 Standard Package: 16,000 Mounting: SMD (SMT) Material: Stainless Steel ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -2287111-2-SI Base Product Number: 2287111

Win Source Part Number: 976574-2287111-2
Category: Connectors, Interconnects>Rectangular Connectors - Spring Loaded
Pitch: 0.079" (2.00mm)
Connector Type: Compression Contact, Non-Gendered
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: 11.8µin (0.30µm)
Package: Tape & Reel (TR)
Number of Contacts: 8
Standard Package: 16,000
Mounting: SMD (SMT)
Material: Stainless Steel
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -2287111-2-SI
Base Product Number: 2287111

Buy Now Datasheet
1 Piece 8 Pos Btb Connector 0.7Mm Te Connectivity - 14AC2551 - Newark, An Avnet Company
Chicago, IL, United States
1 Piece 8 Pos Btb Connector 0.7Mm Te Connectivity
14AC2551
1 Piece 8 Pos Btb Connector 0.7Mm Te Connectivity 14AC2551
1 PIECE 8 POS BTB CONNECTOR 0.7MM

1 PIECE 8 POS BTB CONNECTOR 0.7MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-2287111-2 976574-2287111-2 14AC2551
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Spring Loaded 1 Piece 8 Pos Btb Connector 0.7Mm Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products