TE Connectivity High Speed Pluggable IO Connectors & Cages 2287076-2

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Configuration Features Number of Ports : 2 Port Matrix Configuration : 1 x 2 Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions PCB Thickness (Recommended) : 3 MM  [.118 INCH ] Product Length (MM) : 93.2 Product Width (MM) : 87.84 Electrical Characteristics Data Rate (Max) (GBS) : 56 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : CFP2 Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Configuration Features Number of Ports : 2 Port Matrix Configuration : 1 x 2 Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions PCB Thickness (Recommended) : 3 MM  [.118 INCH ] Product Length (MM) : 93.2 Product Width (MM) : 87.84 Electrical Characteristics Data Rate (Max) (GBS) : 56 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : CFP2 Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2287076-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2287076-2
High Speed Pluggable IO Connectors & Cages 2287076-2
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Configuration Features Number of Ports : 2 Port Matrix Configuration : 1 x 2 Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions PCB Thickness (Recommended) : 3 MM  [.118 INCH ] Product Length (MM) : 93.2 Product Width (MM) : 87.84 Electrical Characteristics Data Rate (Max) (GBS) : 56 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : CFP2 Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Ports : 2
  • Port Matrix Configuration : 1 x 2

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Dimensions


  • PCB Thickness (Recommended) : 3 MM  [.118 INCH ]
  • Product Length (MM) : 93.2
  • Product Width (MM) : 87.84

Electrical Characteristics


  • Data Rate (Max) (GBS) : 56

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : CFP2
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Connectors I/O - High Speed - SFP, SFP+, QSFP - 2287076-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - High Speed - SFP, SFP+, QSFP
2287076-2
Connectors I/O - High Speed - SFP, SFP+, QSFP 2287076-2
CFP2 CAGE ASSEMBLY, 1X2

CFP2 CAGE ASSEMBLY, 1X2

Buy Now
Pluggable Connector Assemblies - A125775-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A125775-ND
Pluggable Connector Assemblies A125775-ND
Position CFP2 Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle

Position CFP2 Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2287076-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2287076-2
I/O Connectors 2287076-2
CFP2 CAGE ASSEMBLY, 1X2

CFP2 CAGE ASSEMBLY, 1X2

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2287076-2
I/O Connectors 2287076-2
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connectors - 2287076-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2287076-2
Pluggable Connectors 2287076-2
CONN CFP2 CAGE 1X2 PRESS-FIT R/A

CONN CFP2 CAGE 1X2 PRESS-FIT R/A

Supplier's Site Datasheet
Cage Assembly, 1X2, Cfp2 I/o Connector; Accessory Type Te Connectivity - 24AC5557 - Newark, An Avnet Company
Chicago, IL, United States
Cage Assembly, 1X2, Cfp2 I/o Connector; Accessory Type Te Connectivity
24AC5557
Cage Assembly, 1X2, Cfp2 I/o Connector; Accessory Type Te Connectivity 24AC5557
CAGE ASSEMBLY, 1X2, CFP2 I/O CONNECTOR; Accessory Type:Cage Assembly; For Use With:AMP CFP2 1x2 I/O Connectors; Product Range:CFP2/CFP4 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

CAGE ASSEMBLY, 1X2, CFP2 I/O CONNECTOR; Accessory Type:Cage Assembly; For Use With:AMP CFP2 1x2 I/O Connectors; Product Range:CFP2/CFP4 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2287076-2 2287076-2 A125775-ND 2287076-2 2287076-2 24AC5557
Product Name High Speed Pluggable IO Connectors & Cages Connectors I/O - High Speed - SFP, SFP+, QSFP Pluggable Connector Assemblies I/O Connectors Pluggable Connectors Cage Assembly, 1X2, Cfp2 I/o Connector; Accessory Type Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data