TE Connectivity High Speed Pluggable IO Connectors & Cages 2287075-2

Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 9.55 MM  [.38 INCH ] Heat Sink Style : Front End Air Flow Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Configuration Features Number of Fins : 11 Number of Ports : 2 Port Matrix Configuration : 1 x 2 Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions PCB Thickness (Recommended) : 3 MM  [.118 INCH ] Product Length (MM) : 93.2 Product Width (MM) : 87.84 Electrical Characteristics Data Rate (Max) (GBS) : 56 Mechanical Attachment PCB Mounting Style : Single-Sided Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : CFP2 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 9.55 MM  [.38 INCH ] Heat Sink Style : Front End Air Flow Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Configuration Features Number of Fins : 11 Number of Ports : 2 Port Matrix Configuration : 1 x 2 Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions PCB Thickness (Recommended) : 3 MM  [.118 INCH ] Product Length (MM) : 93.2 Product Width (MM) : 87.84 Electrical Characteristics Data Rate (Max) (GBS) : 56 Mechanical Attachment PCB Mounting Style : Single-Sided Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : CFP2 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2287075-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2287075-2
High Speed Pluggable IO Connectors & Cages 2287075-2
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 9.55 MM  [.38 INCH ] Heat Sink Style : Front End Air Flow Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Configuration Features Number of Fins : 11 Number of Ports : 2 Port Matrix Configuration : 1 x 2 Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions PCB Thickness (Recommended) : 3 MM  [.118 INCH ] Product Length (MM) : 93.2 Product Width (MM) : 87.84 Electrical Characteristics Data Rate (Max) (GBS) : 56 Mechanical Attachment PCB Mounting Style : Single-Sided Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : CFP2 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Heat Sink Finish : Anodized Black
  • Heat Sink Height : 9.55 MM  [.38 INCH ]
  • Heat Sink Style : Front End Air Flow
  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Fins : 11
  • Number of Ports : 2
  • Port Matrix Configuration : 1 x 2

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Dimensions


  • PCB Thickness (Recommended) : 3 MM  [.118 INCH ]
  • Product Length (MM) : 93.2
  • Product Width (MM) : 87.84

Electrical Characteristics


  • Data Rate (Max) (GBS) : 56

Mechanical Attachment


  • PCB Mounting Style : Single-Sided

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : CFP2
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Pluggable Connector Assemblies - A125778-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A125778-ND
Pluggable Connector Assemblies A125778-ND
Position CFP2 Cage, Ganged (1 x 2) with Heat Sink Connector Press-Fit Through Hole, Right Angle

Position CFP2 Cage, Ganged (1 x 2) with Heat Sink Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 2287075-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2287075-2
Pluggable Connectors 2287075-2
CONN CFP2 CAGE 1X2 W/HSINK R/A

CONN CFP2 CAGE 1X2 W/HSINK R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2287075-2 A125778-ND 2287075-2
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data