BLOCK SD CONNECTOR
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Memory Connectors PC Card Sockets
Connector Type: Connector
Package: Tape & Reel (TR)
Height Above Board: 0.012" (0.30mm)
Card Type: Secure Digital - microSD™
Insertion, Removal Method: Push In, Pull Out
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete
Connectors
8 Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle
SIM SOCKET, BLOCK, MICRO SD; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Push-Pull;
SIM SOCKET, BLOCK, MICRO SD; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Push-Pull;
| Heilind Electronics, Inc. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2286981-1 | 2286981-1 | A123399TR-ND | 72Y0075 | |
| Product Name | Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) | Connectors, Interconnects Memory Connectors PC Card Sockets | PC Card Sockets | Sim Socket, Block, Micro Sd; Memory / Card Type Te Connectivity | |
| Connector Type | PC Card Connector | Connector | Micro Connector and Nano Connector |