TE Connectivity Data Connectivity Headers 2286797-2

Description
Body Features Body Material : PPA GF25, ZnAL4Cu1 Connector & Keying Code : B PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 4 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Pin Diameter : .6 MM  [.024 INCH ] RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 13.95 MM  [.549 INCH ] Product Length : 12 MM  [.472 INCH ] Product Width : 32.85 MM  [1.293 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : White Mechanical Attachment Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Shielded : Yes Other Dielectric Material : PA GF Interface Number : 114-18950 Outer Contact Plating Material : Other Solder Process : Reflow Packaging Features Packaging Method : Reel Packaging Quantity : 230 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 3000 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 90 DEGC , 80 DEGC , 100 DEGC , 75 DEGC , 70 DEGC , 65 DEGC , 85 DEGC , 105 DEGC  [194 DEGF , 167 DEGF , 185 DEGF , 176 DEGF , 221 DEGF , 158 DEGF , 149 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : PPA GF25, ZnAL4Cu1 Connector & Keying Code : B PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 4 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Pin Diameter : .6 MM  [.024 INCH ] RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 13.95 MM  [.549 INCH ] Product Length : 12 MM  [.472 INCH ] Product Width : 32.85 MM  [1.293 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : White Mechanical Attachment Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Shielded : Yes Other Dielectric Material : PA GF Interface Number : 114-18950 Outer Contact Plating Material : Other Solder Process : Reflow Packaging Features Packaging Method : Reel Packaging Quantity : 230 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 3000 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 90 DEGC , 80 DEGC , 100 DEGC , 75 DEGC , 70 DEGC , 65 DEGC , 85 DEGC , 105 DEGC  [194 DEGF , 167 DEGF , 185 DEGF , 176 DEGF , 221 DEGF , 158 DEGF , 149 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2286797-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2286797-2
Data Connectivity Headers 2286797-2
Body Features Body Material : PPA GF25, ZnAL4Cu1 Connector & Keying Code : B PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 4 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Pin Diameter : .6 MM  [.024 INCH ] RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 13.95 MM  [.549 INCH ] Product Length : 12 MM  [.472 INCH ] Product Width : 32.85 MM  [1.293 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : White Mechanical Attachment Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Shielded : Yes Other Dielectric Material : PA GF Interface Number : 114-18950 Outer Contact Plating Material : Other Solder Process : Reflow Packaging Features Packaging Method : Reel Packaging Quantity : 230 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 3000 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 90 DEGC , 80 DEGC , 100 DEGC , 75 DEGC , 70 DEGC , 65 DEGC , 85 DEGC , 105 DEGC  [194 DEGF , 167 DEGF , 185 DEGF , 176 DEGF , 221 DEGF , 158 DEGF , 149 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PPA GF25, ZnAL4Cu1
  • Connector & Keying Code : B
  • PCB Retention Feature Plating Material : Tin

Configuration Features


  • Number of Positions : 4
  • PCB Mount Orientation : Horizontal

Contact Features


  • Center Contact : With
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Pin
  • Mating Pin Diameter : .6 MM  [.024 INCH ]
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Connector Height : 13.95 MM  [.549 INCH ]
  • Product Length : 12 MM  [.472 INCH ]
  • Product Width : 32.85 MM  [1.293 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100
  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Color : White

Mechanical Attachment


  • Mating Retention : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Tail

Operation/Application


  • Assembly Process Feature : Board Standoff
  • Circuit Application : Signal
  • Shielded : Yes

Other


  • Dielectric Material : PA GF
  • Interface Number : 114-18950
  • Outer Contact Plating Material : Other
  • Solder Process : Reflow

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 230

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Hybrid Connector : No
  • Sealable : No

Signal Characteristics


  • Operating Frequency Range (MHZ) : 0 - 3000

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 90 DEGC , 80 DEGC , 100 DEGC , 75 DEGC , 70 DEGC , 65 DEGC , 85 DEGC , 105 DEGC  [194 DEGF , 167 DEGF , 185 DEGF , 176 DEGF , 221 DEGF , 158 DEGF , 149 DEGF , 212 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2286797-2
Product Name Data Connectivity Headers
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26714-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103957-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers