TE Connectivity Twisted Pair Cable 2285633001

Description
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Black, White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : .74 MM  [.029 INCH ] Outside Cable Diameter : 2.23 MM  [.086 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Black, White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : .74 MM  [.029 INCH ] Outside Cable Diameter : 2.23 MM  [.086 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 2285633001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
2285633001
Twisted Pair Cable 2285633001
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Black, White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : .74 MM  [.029 INCH ] Outside Cable Diameter : 2.23 MM  [.086 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Conductor Material : Silver-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : Black, White

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .74 MM  [.029 INCH ]
  • Outside Cable Diameter : 2.23 MM  [.086 INCH ]
  • Strand Size (AWG) : 34
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 2285633001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 014051-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE
Cable Conductor Copper
View Details
2 suppliers
Multiple Conductor Cables - 100G1121-0.40-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
2 suppliers
Twisted Pair Cable - 1631313001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 159795-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details