TE Connectivity High Speed Pluggable IO Connectors & Cages 2284170-1

Description
Configuration Features Number of Ports : 5 Port Matrix Configuration : 1 x 5 Contact Features Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 5 Port Matrix Configuration : 1 x 5 Contact Features Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2284170-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2284170-1
High Speed Pluggable IO Connectors & Cages 2284170-1
Configuration Features Number of Ports : 5 Port Matrix Configuration : 1 x 5 Contact Features Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 5
  • Port Matrix Configuration : 1 x 5

Contact Features


  • Tail Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver

Operation/Application


  • Heat Sink Compatible : Yes
  • Pluggable I/O Applications : SFP+ Enhanced

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Pluggable Connector Assemblies - A139188-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A139188-ND
Pluggable Connector Assemblies A139188-ND
Position SFP+ Cage, Ganged (1 x 5) Connector Press-Fit Through Hole, Right Angle

Position SFP+ Cage, Ganged (1 x 5) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2284170-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2284170-1
I/O Connectors 2284170-1
SFP+ ENHANCED 1X5 CAGE ASSEMBLY PRESS FI

SFP+ ENHANCED 1X5 CAGE ASSEMBLY PRESS FI

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2284170-1
I/O Connectors 2284170-1
I/O Connectors

I/O Connectors

Buy Now
Sfp+ Enhanced 1X5 Cage Assembly Press Fi Amp - Te Connectivity - 88AJ0039 - Newark, An Avnet Company
Chicago, IL, United States
Sfp+ Enhanced 1X5 Cage Assembly Press Fi Amp - Te Connectivity
88AJ0039
Sfp+ Enhanced 1X5 Cage Assembly Press Fi Amp - Te Connectivity 88AJ0039
SFP+ ENHANCED 1X5 CAGE ASSEMBLY PRESS FI

SFP+ ENHANCED 1X5 CAGE ASSEMBLY PRESS FI

Supplier's Site
Pluggable Connectors - 2284170-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2284170-1
Pluggable Connectors 2284170-1
CONN SFP+ CAGE 1X5 PRESS-FIT R/A

CONN SFP+ CAGE 1X5 PRESS-FIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2284170-1 A139188-ND 2284170-1 88AJ0039 2284170-1
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Sfp+ Enhanced 1X5 Cage Assembly Press Fi Amp - Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28534-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Hard Metric, Standard - 2684-053009-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Headers, Male Pins - 103817-8-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
Headers, Male Pins - A111677-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers