Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Yellow
Configuration Features Number of Conductors : 1 Number of Strands : 37
Dimensions Cable Insulation Thickness : .13 MM [.005 INCH ] Conductor Diameter Range : 2.24 MM [.088 INCH ] Outside Cable Diameter : 2.62 MM [.103 INCH ] Strand Size (AWG) : 28 Wire Size (AWG) : 12
Electrical Characteristics Operating Voltage (V) : 600
Other Product Source : US
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : MIL-DTL-22759 Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Conductor Material : Silver-Coated Copper
- Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
- Wire Color (Base) : Yellow
Configuration Features
- Number of Conductors : 1
- Number of Strands : 37
Dimensions
- Cable Insulation Thickness : .13 MM [.005 INCH ]
- Conductor Diameter Range : 2.24 MM [.088 INCH ]
- Outside Cable Diameter : 2.62 MM [.103 INCH ]
- Strand Size (AWG) : 28
- Wire Size (AWG) : 12
Electrical Characteristics
- Operating Voltage (V) : 600
Other
Product Type Features
Usage Conditions
- Cable Type : MIL-DTL-22759
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]