Configuration Features Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Mating Pin Diameter : .5 MM [.02 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Sealable : Yes
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Mating Pin Diameter : .5 MM [.02 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Sealable : Yes
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Configuration Features Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Mating Pin Diameter : .5 MM [.02 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Sealable : Yes
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Configuration Features
Number of Positions : 1
Number of Rows : 1
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : 1
Contact Mating Area Plating Material : Gold (Au)
Mating Pin Diameter : .5 MM [.02 INCH ]
Industry Standards
UL Flammability Rating : UL 94HB
Mechanical Attachment
Connector Mounting Type : Board Mount
Operation/Application
Circuit Application : Signal
Shielded : No
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Sealable : Yes
Termination Features
Termination Method to PCB : Through Hole - Solder
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]