TE Connectivity Automotive Housing, 3Pos, Rcpt, Pbt-Gf; Product Range Te Connectivity 2278730-1

Description
AUTOMOTIVE HOUSING, 3POS, RCPT, PBT-GF; Product Range:HDSCS Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:AMP HDSCS Series Automotive Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, 3POS, RCPT, PBT-GF; Product Range:HDSCS Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:AMP HDSCS Series Automotive Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, 3Pos, Rcpt, Pbt-Gf; Product Range Te Connectivity - 26AH0680 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, 3Pos, Rcpt, Pbt-Gf; Product Range Te Connectivity
26AH0680
Automotive Housing, 3Pos, Rcpt, Pbt-Gf; Product Range Te Connectivity 26AH0680
AUTOMOTIVE HOUSING, 3POS, RCPT, PBT-GF; Product Range:HDSCS Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:AMP HDSCS Series Automotive Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes

AUTOMOTIVE HOUSING, 3POS, RCPT, PBT-GF; Product Range:HDSCS Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:AMP HDSCS Series Automotive Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AH0680
Product Name Automotive Housing, 3Pos, Rcpt, Pbt-Gf; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details