TE Connectivity Data Connectivity Headers 2278436-3

Description
Body Features Body Material : PA GF Connector & Keying Code : C PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] RF Connector Center Contact Plating Material : Tin (Sn) Dimensions Connector Height : 10.95 MM  [.427 INCH ] Product Length : 19.5 MM  [.76 INCH ] Product Width : 10.4 MM  [.405 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 40 Operating Voltage (VDC) : 60 Housing Features Housing Color : Blue Industry Standards Agency/Standard : USCAR Mechanical Attachment Mating Retention : With PCB Mount Retention : Without PCB Mount Retention Type : Boardlock Panel Attachment Style : Front Mount Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Shielded : Yes Other Dielectric Material : PCT Outer Contact Plating Material : Tin (Sn) Solder Process : Wave Solder Packaging Features Packaging Method : Box & Tray Packaging Quantity : 540 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Device Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 105 DEGC , 80 DEGC , 70 DEGC , 65 DEGC , 100 DEGC , 90 DEGC , 85 DEGC  [185 DEGF , 194 DEGF , 212 DEGF , 176 DEGF , 158 DEGF , 221 DEGF , 149 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : PA GF Connector & Keying Code : C PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] RF Connector Center Contact Plating Material : Tin (Sn) Dimensions Connector Height : 10.95 MM  [.427 INCH ] Product Length : 19.5 MM  [.76 INCH ] Product Width : 10.4 MM  [.405 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 40 Operating Voltage (VDC) : 60 Housing Features Housing Color : Blue Industry Standards Agency/Standard : USCAR Mechanical Attachment Mating Retention : With PCB Mount Retention : Without PCB Mount Retention Type : Boardlock Panel Attachment Style : Front Mount Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Shielded : Yes Other Dielectric Material : PCT Outer Contact Plating Material : Tin (Sn) Solder Process : Wave Solder Packaging Features Packaging Method : Box & Tray Packaging Quantity : 540 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Device Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 105 DEGC , 80 DEGC , 70 DEGC , 65 DEGC , 100 DEGC , 90 DEGC , 85 DEGC  [185 DEGF , 194 DEGF , 212 DEGF , 176 DEGF , 158 DEGF , 221 DEGF , 149 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2278436-3 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2278436-3
Data Connectivity Headers 2278436-3
Body Features Body Material : PA GF Connector & Keying Code : C PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] RF Connector Center Contact Plating Material : Tin (Sn) Dimensions Connector Height : 10.95 MM  [.427 INCH ] Product Length : 19.5 MM  [.76 INCH ] Product Width : 10.4 MM  [.405 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 40 Operating Voltage (VDC) : 60 Housing Features Housing Color : Blue Industry Standards Agency/Standard : USCAR Mechanical Attachment Mating Retention : With PCB Mount Retention : Without PCB Mount Retention Type : Boardlock Panel Attachment Style : Front Mount Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Shielded : Yes Other Dielectric Material : PCT Outer Contact Plating Material : Tin (Sn) Solder Process : Wave Solder Packaging Features Packaging Method : Box & Tray Packaging Quantity : 540 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Device Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 105 DEGC , 80 DEGC , 70 DEGC , 65 DEGC , 100 DEGC , 90 DEGC , 85 DEGC  [185 DEGF , 194 DEGF , 212 DEGF , 176 DEGF , 158 DEGF , 221 DEGF , 149 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PA GF
  • Connector & Keying Code : C
  • PCB Retention Feature Plating Material : Tin

Configuration Features


  • Number of Positions : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Center Contact : With
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Pin
  • Mating Pin Diameter : .5 MM  [.02 INCH ]
  • RF Connector Center Contact Plating Material : Tin (Sn)

Dimensions


  • Connector Height : 10.95 MM  [.427 INCH ]
  • Product Length : 19.5 MM  [.76 INCH ]
  • Product Width : 10.4 MM  [.405 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (VAC) : 40
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Color : Blue

Industry Standards


  • Agency/Standard : USCAR

Mechanical Attachment


  • Mating Retention : With
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Boardlock
  • Panel Attachment Style : Front Mount

Operation/Application


  • Assembly Process Feature : Board Standoff
  • Circuit Application : Signal
  • Shielded : Yes

Other


  • Dielectric Material : PCT
  • Outer Contact Plating Material : Tin (Sn)
  • Solder Process : Wave Solder

Packaging Features


  • Packaging Method : Box & Tray
  • Packaging Quantity : 540

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Device
  • Hybrid Connector : No
  • Sealable : No

Signal Characteristics


  • Operating Frequency Range (MHZ) : 0 - 6000

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 75 DEGC , 105 DEGC , 80 DEGC , 70 DEGC , 65 DEGC , 100 DEGC , 90 DEGC , 85 DEGC  [185 DEGF , 194 DEGF , 212 DEGF , 176 DEGF , 158 DEGF , 221 DEGF , 149 DEGF , 167 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2278436-3
Product Name Data Connectivity Headers
Termination Through Hole - Solder
Unlock Full Specs
to access all available technical data

Similar Products