TE Connectivity Applicators 2276276-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Wire Crimp Width : 6.35 MM  [.25 INCH ] Wire Stripping Length : 10.3 MM  [.406 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mini Applicator Splice-EF-Pigtail Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : TE Splice G
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Wire Crimp Width : 6.35 MM  [.25 INCH ] Wire Stripping Length : 10.3 MM  [.406 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mini Applicator Splice-EF-Pigtail Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : TE Splice G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2276276-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2276276-1
Applicators 2276276-1
Contact Features Crimp Type : F-Crimp Dimensions Wire Crimp Width : 6.35 MM  [.25 INCH ] Wire Stripping Length : 10.3 MM  [.406 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mini Applicator Splice-EF-Pigtail Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : TE Splice G

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Wire Crimp Width : 6.35 MM  [.25 INCH ]
  • Wire Stripping Length : 10.3 MM  [.406 INCH ]

Other


  • Alignment Aids : Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : Mini Applicator Splice-EF-Pigtail
  • Applicator Feed Type : Pneumatic
  • Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
  • Terminator Type : TE Splice G
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2276276-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633004-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633964-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633710-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1-1579008-6 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
2 suppliers