TE Connectivity Applicators 2276235-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 7.93 MM  [.312 INCH ] Insulation Diameter Range (MM) : 5 - 6 Wire Crimp Width : 6.35 MM  [.25 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mini Applicator-LP Applicator Feed Type : Loose Piece Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : GII+ Termination Features Insulation Crimp Form : F
Request a Quote
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 7.93 MM  [.312 INCH ] Insulation Diameter Range (MM) : 5 - 6 Wire Crimp Width : 6.35 MM  [.25 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mini Applicator-LP Applicator Feed Type : Loose Piece Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : GII+ Termination Features Insulation Crimp Form : F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2276235-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2276235-1
Applicators 2276235-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 7.93 MM  [.312 INCH ] Insulation Diameter Range (MM) : 5 - 6 Wire Crimp Width : 6.35 MM  [.25 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mini Applicator-LP Applicator Feed Type : Loose Piece Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : GII+ Termination Features Insulation Crimp Form : F

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 7.93 MM  [.312 INCH ]
  • Insulation Diameter Range (MM) : 5 - 6
  • Wire Crimp Width : 6.35 MM  [.25 INCH ]

Other


  • Alignment Aids : Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : Mini Applicator-LP
  • Applicator Feed Type : Loose Piece
  • Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
  • Terminator Type : GII+

Termination Features


  • Insulation Crimp Form : F
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2276235-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803108-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1055421-1 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details
Tools - 1-1633079-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1338223-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details