TE Connectivity Applicators 2276229-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 12.9 MM  [.508 INCH ] Insulation Diameter Range (MM) : 9.9 - 11.5 Wire Crimp Width : 10.41 MM  [.413 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Large Wire Size (Strip) Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : GII+ Termination Features Insulation Crimp Form : OV
Request a Quote
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 12.9 MM  [.508 INCH ] Insulation Diameter Range (MM) : 9.9 - 11.5 Wire Crimp Width : 10.41 MM  [.413 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Large Wire Size (Strip) Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : GII+ Termination Features Insulation Crimp Form : OV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2276229-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2276229-1
Applicators 2276229-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 12.9 MM  [.508 INCH ] Insulation Diameter Range (MM) : 9.9 - 11.5 Wire Crimp Width : 10.41 MM  [.413 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Large Wire Size (Strip) Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : GII+ Termination Features Insulation Crimp Form : OV

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 12.9 MM  [.508 INCH ]
  • Insulation Diameter Range (MM) : 9.9 - 11.5
  • Wire Crimp Width : 10.41 MM  [.413 INCH ]

Other


  • Alignment Aids : Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : Large Wire Size (Strip)
  • Applicator Feed Type : Pneumatic
  • Service Options : Cross Section - Photograph, Capability Study, Crimped Samples
  • Terminator Type : GII+

Termination Features


  • Insulation Crimp Form : OV
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2276229-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803179-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803015-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803246-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1-1579008-0 - TE Connectivity
Specs
Tool Type Connector Extractor
Application / Connector Type General Application
View Details
2 suppliers