TE Connectivity
Applicators
2276220-1
Description
Dimensions Insulation Diameter Range (MM) : 1.82 - 1.95
Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mini Applicator-LP Applicator Feed Type : Loose Piece Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : GII+
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Insulation Diameter Range (MM) : 1.82 - 1.95
Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mini Applicator-LP Applicator Feed Type : Loose Piece Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : GII+
Request a Quote
Email Supplier
Datasheet
Suppliers
Dimensions Insulation Diameter Range (MM) : 1.82 - 1.95
Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mini Applicator-LP Applicator Feed Type : Loose Piece Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : GII+
Dimensions
- Insulation Diameter Range (MM) : 1.82 - 1.95
Other
- Alignment Aids : Alignment Gauge
- Application Interface : Male Adapter Post - Atlantic Style
- Applicator & Product Style : Mini Applicator-LP
- Applicator Feed Type : Loose Piece
- Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
- Terminator Type : GII+
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
2276220-1 |
|
Product Name
|
Applicators |
|
Tool Type
|
Crimper
|
Unlock Full Specs
to access all available technical data
Similar Products
Tool Type
Crimper
Form Factor
Handheld; Ratchet
View Details
Tool Type
Pin Extractor; Connector Extractor
Application / Connector Type
General Application
View Details
2 suppliers